EN
  • EN
  • DE

HSDL-3208-025

Part No HSDL-3208-025
Manufacturer LITE-ON Technology
Catalog IrDA Transceiver Modules
Description IRDA TXRX MOD 115.2KBPS 7-SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Data Rate 115.2kbps
Voltage - Supply 2.4 V ~ 3.6 V
Idle Current, Typ @ 25°C 100 µA
Link Range, Low Power 40cm
Orientation Side View
Operating Temperature -25°C ~ 70°C
Size 7.0mm x 2.8mm x 1.6mm
Standards IrDA 1.4
Shutdown Yes
Ultra Librarian 3D Model Ultra Librarian HSDL-3208-025 CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
TXRX IR 4MB/S 3V FRONT VIEW SMD
Need more? Email Us
Panasonic
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Vishay
IRDA MODULE SIR TRANSCEIVER 1,6M
Lowest to $8.1171
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD
Lowest to $1.4885
Vishay
TXRX IRDA 1.152MBIT SIDE 8-SMD / IRDA TX/RX 1.152Mbps 3.3V/5V 8-Pin Ultra Small Profile T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess