EN
  • EN
  • DE

TFBS4652-TT1

Part No TFBS4652-TT1
Manufacturer Vishay
Catalog IrDA Transceiver Modules
Description IRDA MODULE SIR TRANSCEIVER 1,6M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - IrDA Transceiver Modules
Mfr Vishay
Package Tape & Reel
Product Status Active
Data Rate 115.2kbps (SIR)
Voltage - Supply 2.4 V ~ 3.6 V
Idle Current, Typ @ 25°C 75 µA
Link Range, Low Power 30cm
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C
Size 6.8mm x 2.8mm x 1.6mm
Standards IrPHY 1.4
Shutdown No
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 840165-TFBS4652-TT1
Ultra Librarian 3D Model Ultra Librarian TFBS4652-TT1 CAD Model

Description

The TFBS4652-TT1 is an IrDA transceiver module designed for sensor and transducer applications manufactured by Vishay.

  • Package: tape and reel
  • Orientation: side view
  • Size: 6.8mm x 2.8mm x 1.6mm
  • Data rate: 115.2kbps (SIR)
  • Standard: IrPHY 1.4
  • Idle current: 75µA @ 25°C
  • Link range: 30cm in low power mode
  • Supply voltage range: 2.4V to 3.6V
  • Temperature range: -25°C to 85°C
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $0.3696
Panasonic
IRDA MODULE 4MBPS TOP VIEW
Lowest to $2.0374
Rohm Semiconductor
MODULE IRDA 4MBPS 3V SMD
Lowest to $12.0441
Zilog
IRDA MODULE 115.2KBPS 6SMD
Lowest to $1.8591
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $1.3456
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Rohm Semiconductor
IC IRDA IR COMMUNICATION MODULE / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $3.4626
Lite-On Inc.
IRDA MOD TXRX 115.2KBPS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1171 $56.8197
16+ $6.6602 $106.5632
24+ $6.4521 $154.8504
33+ $6.2439 $206.0487
42+ $6.0358 $253.5036
56+ $5.4114 $303.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,014 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess