EN
  • EN
  • DE

ZHX1010MV115THTR

Part No ZHX1010MV115THTR
Manufacturer Zilog
Catalog IrDA Transceiver Modules
Description IRDA MODULE 115.2KBPS 6SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Zilog
Packaging Reel - TR
Status Obsolete(EOL)
Data Rate 115.2kbs (SIR)
Supply Voltage 2.4 V to 5.5 V
Idle Current, Typ @ 25°C 90μA
Link Range, Low Power 1m
Orientation Side View
Temperature Range - Operating -30°C to 85°C
Size 9.7mm x 3.7mm x 4.0mm
Shutdown Yes
Win Source Part Number 102613-ZHX1010MV115THTR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian ZHX1010MV115THTR CAD Model

Description

The Zilog ZHX1010MV115THTR is an obsolete (EOL) sensor/transducer.

  • Supply and Demand Status: Balanced
  • Suitable for: Use in various applications that require a data rate of 115.2kbs (SIR), a link range of 1m, and a supply voltage of 2.4V to 5.5V
  • Idle Current: 90μA
  • Size: 9.7mm x 3.7mm x 4.0mm
  • Benefit: Reliable and efficient solution for sensing/transducing needs

You May Also Be Interested in

LITE-ON Technology
IRDA TXRX MOD 115.2KBPS 7-SMD
Need more? Email Us
LITE-ON Technology
TXRX IR 4.0MBIT/S W/REMOTE SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
Panasonic
Need more? Email Us
LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V TOP VW SMD
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
IRDA MODULE 4MBPS TOP VIEW
Lowest to $2.0374
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8591 $65.0685
80+ $1.5254 $122.0320
120+ $1.4779 $177.3480
165+ $1.4301 $235.9665
210+ $1.3825 $290.3250
280+ $1.2395 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess