EN
  • EN
  • DE

HSDL-3211-021

Part No HSDL-3211-021
Manufacturer LITE-ON Technology
Catalog IrDA Transceiver Modules
Description TXRX IR 1.15MBIT/S 3V MIR SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Obsolete
Data Rate 1.15Mbps (MIR)
Voltage - Supply 2.4 V ~ 3.6 V
Idle Current, Typ @ 25°C 400 µA
Link Range, Low Power 50cm
Orientation Side View
Operating Temperature -25°C ~ 85°C
Size 8.0mm x 3.0mm x 2.5mm
Standards IrDA 1.4
Shutdown Yes
Ultra Librarian 3D Model Ultra Librarian HSDL-3211-021 CAD Model

Description

NULL

You May Also Be Interested in

Rohm Semiconductor
MODULE IRDA 115.2KBPS 7-SMD
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 5MBPS 8SMD
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD
Lowest to $1.4885
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $3.7425
Panasonic
IRDA MODULE 4MBPS TOP VIEW
Lowest to $2.0374
LITE-ON Technology
IRDA MODULE 115.2KBS 10-SMD
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Need more? Email Us
LITE-ON Technology
TXRX IR 4.0MBIT/S W/REMOTE SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess