Products specifications Report Issue?

Category Sensors, Transducers - IrDA Transceiver Modules
Mfr Sharp Microelectronics
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Data Rate 115.2kbs (SIR)
Voltage - Supply 2.4 V ~ 5.5 V
Idle Current, Typ @ 25°C 1 µA
Link Range, Low Power 20cm
Orientation Top View
Temperature Range - Operating -25°C ~ 85°C
Size 9.2mm x 3.9mm x 2.7mm
Shutdown Yes
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 919661-GP2W0004XP0F
Ultra Librarian 3D Model Ultra Librarian GP2W0004XP0F CAD Model

Description

The Sharp Microelectronics 919661-GP2W0004XP0F is an IrDA transceiver module suitable for various applications.

  • Data Rate: 115.2kbs (SIR)
  • Link Range: 20cm
  • Size: 9.2mm x 3.9mm x 2.7mm
  • Voltage - Supply: 2.4V to 5.5V
  • Shutdown Feature: Yes
  • Lifecycle Status: Obsolete
  • Moisture Sensitivity Level (MSL): 4
  • Manufacturer: Sharp Microelectronics

You May Also Be Interested in

Rohm Semiconductor
MODULE IRDA 5MBPS 8SMD
Need more? Email Us
ECAD model for RPM971-H14E3A
Lite-On Inc.
IrDA® Data 1.4 Compliant 4 Mb/s 3V Infrared Transceiver | TXRX IR 4MB/S 3V TOP VIEW SMD
Need more? Email Us
ECAD model for HSDL-3602-038
Zilog
The ZiLOG ZHX1010 SIR transceiver is the ideal choice for applications in today ultra-compact and power-conscious portable products
Need more? Email Us
ECAD model for ZHX1010
Sharp Microelectronics
Need more? Email Us
ECAD model for GP2W0112YPOF
Sharp Microelectronics
Need more? Email Us
ECAD model for GP2W3270XPSF
Zilog
IRDA MODULE 115.2KBPS 6SMD
Lowest to $2.0822
ECAD model for ZHX1010MV115THTR
Others
Lowest to $3.2741
ECAD model for HSDL-1000#005
Sharp Microelectronics
MODULE IRDA 115.2KBPS 6SMD
Need more? Email Us
ECAD model for GP2W0116YP0F
Broadcom Limited
Need more? Email Us
ECAD model for HSDL-1001#001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention