EN
  • EN
  • DE

SPB11N60S5

Part No SPB11N60S5
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Cool MOS™ Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Infineon Technologies
Win Source Part Number 1257795-SPB11N60S5
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPB11N60S5 CAD Model

Description

The SPB11N60S5 is a high-voltage CoolMOS™ Power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It's commonly used in power supplies, lighting applications, and motor control circuits.

Applications:

  • Switched-mode power supplies (SMPS): Used as the main switching element in power supplies for computers, servers, and other electronic devices.
  • Lighting applications: Driving LEDs and other lighting systems with high efficiency.
  • Motor control: Controlling the speed and torque of electric motors in industrial and consumer applications.
  • Solar inverters: Converting DC power from solar panels to AC power for grid connection.
  • Uninterruptible power supplies (UPS): Providing backup power in case of a power outage.

Features:

  • CoolMOS™ technology: Provides low on-resistance (RDS(on)) and fast switching speeds.
  • High blocking voltage: Withstands high voltages, ensuring reliable operation in high-voltage applications.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • Integrated gate resistor (Rg): Simplifies gate drive design and reduces EMI.
  • Pb-free lead plating; RoHS compliant: Meets environmental regulations.

Benefits:

  • High efficiency: CoolMOS™ technology minimizes power losses, increasing overall system efficiency.
  • Reduced heat dissipation: Low RDS(on) reduces heat generation, simplifying thermal management.
  • Fast switching speeds: Enable higher switching frequencies, reducing the size and cost of passive components.
  • Improved reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified design: Integrated gate resistor simplifies gate drive circuit design.

Technical Specifications:

The SPB11N60S5 has a drain-source voltage (VDS) rating of 600V. It exhibits a very low on-resistance (RDS(on)), typically in the range of a few hundred milliohms. The gate charge (Qg) is designed to be low to minimize switching losses. The continuous drain current (ID) depends on the case temperature and cooling conditions, but it typically exceeds 10A under normal operating conditions. The package type is usually a TO-263 (D2PAK) for efficient heat dissipation. Detailed specifications, including thermal resistance, switching times, and gate drive requirements, are available in the Infineon datasheet. The integrated gate resistor helps to dampen oscillations and reduce EMI. This MOSFET is designed for high-frequency switching applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess