EN
  • EN
  • DE

DMG7401SFG-7

Part No DMG7401SFG-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 30V 9.8A POWERDI3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 9.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 20V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 58nC @ 10V
Max Input Capacitance 2987pF @ 15V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 940mW (Ta)
Maximum Rds On at Id,Vgs 11 mOhm @ 12A, 20V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package PowerDI3333-8
Dimension 8-PowerWDFN
Win Source Part Number 1033688-DMG7401SFG-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG7401SFG-7 CAD Model

Description

DMG7401SFG-7 MOSFET by Diodes Incorporated

The DMG7401SFG-7 is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This particular MOSFET is part of their extensive range of power management devices, tailored for energy-efficient and compact solutions in a variety of electronic applications.

Constructed using advanced trench MOSFET technology, the DMG7401SFG-7 offers excellent R<sub>DS(on) and low gate charge, which translates into reduced conduction and switching losses. This makes it an ideal choice for high-efficiency power management tasks. The device is encapsulated in a small form factor PowerDI®3333-8 surface-mount package, which not only saves valuable board space but also enhances thermal performance due to its power dissipation capabilities.

With a continuous drain current of 9.6A and a pulsed drain current of 38.4A, the DMG7401SFG-7 can handle significant power for its size. It operates at a maximum junction temperature of 150°C, ensuring reliability and stability even under strenuous conditions. The device also features a fast switching speed, which is crucial for applications requiring high-frequency operation.

Moreover, the DMG7401SFG-7 is characterized by a low threshold voltage, making it suitable for low voltage applications. Its body diode exhibits low reverse recovery time and charge, which is beneficial in reducing noise and electromagnetic interference in fast-switching circuits.

Applications for the DMG7401SFG-7 are diverse and include DC-DC converters, power supplies, load switches, and motor control circuits in consumer electronics, computing devices, telecommunications, and industrial systems. The product is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

For designers and engineers looking for a MOSFET that offers a balance of power efficiency, compact size, and high performance, the DMG7401SFG-7 from Diodes Incorporated is an excellent choice. Its technical specifications and reliability make it a go-to component for power management solutions in cutting-edge electronic designs.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3030 $51.5100
405+ $0.2487 $100.7235
625+ $0.2409 $150.5625
860+ $0.2331 $200.4660
1,110+ $0.2254 $250.1940
1,490+ $0.2020 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess