Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 280 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Single Supply Voltage (V+) 3 V to 18 V
-3db Bandwidth 17MHz
Channel Capacitance(CS off, CD off) 7.5pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SOEIAJ
Win Source Part Number 119454-MC14053BFEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14053BFEL CAD Model

Description

ON Semiconductor MC14053BFEL Triple Analog Multiplexer/Demultiplexer

The ON Semiconductor MC14053BFEL is a high-performance triple analog multiplexer/demultiplexer integrated circuit designed to provide efficient data routing in electronic systems. This versatile component is capable of handling both digital and analog signals, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets.

Constructed with silicon gate CMOS technology, the MC14053BFEL offers low power consumption while maintaining a broad voltage operating range. This ensures that the device can be used in environments with varying power supply conditions without compromising its functionality or reliability.

Key Features:

  • Triple Channel Configuration: The MC14053BFEL contains three independent analog channels, each with a single-pole, double-throw (SPDT) switch configuration. This allows for flexible signal routing options within a compact package.
  • Wide Voltage Range: The device can operate over a wide voltage range from 3V to 18V, accommodating different system requirements and making it suitable for both low and high-voltage applications.
  • Low On-Resistance: The low on-resistance of the switches minimizes signal attenuation, ensuring high signal integrity and improved performance of the overall system.
  • Inherent Off-Isolation: The device features high off-isolation, which prevents leakage between channels when they are not selected, thus preserving signal quality.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for applications where signal separation is essential.
  • ESD Protection: The MC14053BFEL is equipped with built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from potential damage due to static electricity.

Applications:

The MC14053BFEL is suitable for a variety of applications that require efficient signal routing. Some common uses include:

  • Signal gating
  • Data acquisition systems
  • Analog-to-digital conversion
  • Communication systems
  • Audio and video switching

Overall, the ON Semiconductor MC14053BFEL is a highly reliable and versatile component that enhances the functionality of electronic systems requiring multiple signal paths. Its robust design and comprehensive features make it a preferred choice for designers looking for a multiplexer/demultiplexer solution.

You May Also Be Interested in

Texas Instruments
SINGLE BILATERAL ANALOG SWITCH | IC SWITCH 1X1 SOT23-5
Lowest to $0.6011
ECAD model for SN74AUC1G66DBVR
Maxim Integrated
IC SWITCH SPST X 16 13OHM 48TQFN / 16 Circuit IC Switch 1:1 13Ohm 48-TQFN (7x7)
Lowest to $53.6610
ECAD model for MAX14866UTM+T
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $5.9849
ECAD model for FSA4157L6X
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FSAL200SQCX
Analog Devices Inc.
IC MUX/DEMUX HEX 2X1 24LFCSP / Circuit IC Switch 24-LFCSP-VQ (4x4)
Need more? Email Us
ECAD model for ADG796ABCPZ-REEL
Fairchild/ON Semiconductor
IC SWITCH SPDT 6MICROPAK
Lowest to $0.3971
ECAD model for FSA5157L6X
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST 8MICROPAK
Lowest to $0.7209
ECAD model for FSA1258L8X
Fairchild/ON Semiconductor
IC SWITCH DUAL DPDT 16UMLP
Lowest to $0.3764
ECAD model for FSA2457UMX
Fairchild/ON Semiconductor
IC SWITCH DUAL SPST 8MICROPAK
Lowest to $0.1837
ECAD model for FSA1258AL8X

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.3107 $65.2470
510+ $0.2550 $130.0500
790+ $0.2471 $195.2090
1,085+ $0.2390 $259.3150
1,400+ $0.2312 $323.6800
1,875+ $0.2072 $388.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,280 pieces
MOQ: 210 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention