EN
  • EN
  • DE

SN74AUC1G66DBVR

Part No SN74AUC1G66DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE BILATERAL ANALOG SWITCH | IC SWITCH 1X1 SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPST - NO
On-State Resistance (Maximum) 15Ohm
Supply Voltage , Single (V+) 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Maximum) 1.4ns, 1.5ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 2pF
Current - Leakage (IS(off)) (Maximum) 1μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number 74AUC1G66
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254037-SN74AUC1G66DBVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G66DBVR CAD Model

Description

Product Overview: SN74AUC1G66DBVR - Texas Instruments

The SN74AUC1G66DBVR from Texas Instruments is a high-performance, single-pole, single-throw (SPST) analog switch that is designed to deliver both high speed and low power operation. This switch is a part of the ultra-low-voltage AUC family, which is optimized for 0.8-V to 2.7-V VCC operation.

Key Features

  • Low On-State Resistance: The switch features a low on-state resistance (ron), which typically stands at 0.5 Ω at a VCC of 2.3 V. This ensures minimal signal distortion and power loss across the switch.
  • High Speed: With a switching speed (tON/OFF) of less than 0.5 ns at 2.3 V, it is suitable for high-frequency signal switching, making it ideal for applications such as sample-and-hold circuits.
  • Single Supply Operation: The device is designed for single supply operation, which simplifies design and power management in portable and battery-powered applications.
  • Low Power Consumption: The SN74AUC1G66DBVR is characterized by a low ICC of less than 1 µA, which is crucial for power-sensitive designs.
  • Control Input Voltage Level Translation: The control input (C) can be driven by a VCC level that is different from the switch I/O voltage, allowing for voltage level translation across the switch.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between two signals, offering a safer and more reliable operation.
  • ESD Protection: The device includes on-chip ESD protection circuits to prevent damage from electrostatic discharges during handling and operation.

Applications

The versatility of the SN74AUC1G66DBVR makes it suitable for a wide range of applications, including:

  • Mobile Phones
  • PDAs and Portable Devices
  • Signal Gating
  • Analog and Digital Multiplexing
  • Sample-and-Hold Circuits
  • Audio and Video Switching

Package Information

The device is available in a small-outline transistor (SOT-23) package, referenced as DBV, which is ideal for space-constrained applications. The package is RoHS compliant and designed for surface-mount technology (SMT) assembly.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and Texas Instruments' comprehensive technical resources.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6011 $51.0935
205+ $0.4932 $101.1060
315+ $0.4778 $150.5070
435+ $0.4624 $201.1440
560+ $0.4470 $250.3200
750+ $0.4008 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess