EN
  • EN
  • DE

MC14081BCPG

Part No MC14081BCPG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 1073170-MC14081BCPG
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Clock & Timing, Consumer Electronics, Robotics
Ultra Librarian 3D Model Ultra Librarian MC14081BCPG CAD Model

Description

ON Semiconductor MC14081BCPG Logic Gates

The ON Semiconductor MC14081BCPG is a versatile and high-performance Quad 2-Input AND Gate integrated circuit, designed to meet various digital logic design needs. This IC belongs to the MC14000 series and is fabricated with MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure. The MC14081BCPG operates over a wide voltage range from 3V to 18V and offers standard binary logic functionality, making it an excellent choice for a variety of applications in the consumer, automotive, and industrial markets.

With its quad 2-input configuration, the MC14081BCPG allows designers to implement multiple AND gate functions in a single package, saving space and reducing complexity in their circuit designs. The IC's high noise immunity and low power consumption are key features that contribute to its reliability and efficiency in operation.

The MC14081BCPG comes in a 14-pin DIP (Dual In-line Package), which is easy to handle and integrate into a wide range of electronic assemblies. Its pin configuration is industry-standard, which means that it can be used as a drop-in replacement for other similar logic gate ICs, providing flexibility and ease of use for engineers and designers.

Key Features:

  • Quad 2-Input AND Gate Logic
  • Wide Operating Voltage Range: 3V to 18V
  • High Noise Immunity
  • Low Power Consumption
  • Standardized Symmetrical Output Characteristics
  • 5V, 10V, and 15V Parametric Ratings
  • Maximum Input Current of 1 µA at 18V (Full Package-temperature Range)
  • Static Operation: No Clock or Refresh Required
  • Meets all Requirements of JEDEC Tentative Standard No. 13B, "Standard Specifications for Description of 'B' Series CMOS Devices"

Applications for the MC14081BCPG include but are not limited to logic circuit design, signal processing, power management systems, and other situations where a reliable AND gate function is required. Its robustness and adaptability make it suitable for both prototyping and mass production environments.

Whether you're working on a simple logic problem or a complex digital system, the ON Semiconductor MC14081BCPG provides the performance and quality needed for your digital logic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess