EN
  • EN
  • DE

LT1259IS#PBF

Part No LT1259IS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 2 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 1600V/μs
-3db Bandwidth 130MHz
Current - Input Bias 20μA
Voltage - Input Offset 2mV
Supply Current 5mA
Current - Output / Channel 60mA
Supply Voltage , Single/Dual (±) 4V ~ 30V, ±2V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number LT1259
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 754385-LT1259IS#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1259IS#PBF CAD Model

Description

Product Overview: LT1259IS#PBF

The LT1259IS#PBF is a high-performance, dual and quad video multiplexer from Linear Technology, designed to deliver unparalleled accuracy and speed in video and other high-frequency applications. This IC is a testament to Linear Technology's commitment to providing innovative solutions that enhance the performance and reliability of electronic systems.

Key Features

  • Wide Bandwidth: The device boasts a wide bandwidth that ensures minimal signal distortion and supports high-resolution video signals, making it ideal for advanced video systems.
  • Low Crosstalk: With its low crosstalk between channels, the LT1259IS#PBF maintains signal integrity, which is critical in maintaining the quality of the video signals being switched.
  • High Off Isolation: The high off isolation feature prevents unwanted signal leakage between channels when they are not in use, further preserving signal quality.
  • Low Power Operation: Designed for efficiency, this multiplexer operates at low power, reducing the thermal footprint and power consumption of the system it's integrated into.
  • Fast Switching Speed: The LT1259IS#PBF is capable of switching between channels at high speeds, ensuring seamless transitions in video applications.

Applications

The LT1259IS#PBF is versatile and can be used in a variety of applications. It is especially suited for:

  • Video signal routing
  • RGB signal switching
  • Professional video editing and broadcasting equipment
  • Security and surveillance systems
  • High-speed data acquisition systems

Quality and Reliability

Linear Technology's LT1259IS#PBF is built to meet the highest quality standards, ensuring reliability and performance in even the most demanding environments. The device comes in a robust package that is designed to withstand the rigors of both industrial and commercial applications.

Conclusion

Whether you're designing a state-of-the-art video processing system or looking for a reliable multiplexer for high-speed data acquisition, the LT1259IS#PBF from Linear Technology is a choice that won't disappoint. With its exceptional features and proven performance, this product stands out as a superior solution for a wide range of high-frequency switching applications.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6937 $60.8559
17+ $7.1333 $121.2661
26+ $6.9104 $179.6704
35+ $6.6875 $234.0625
45+ $6.4645 $290.9025
60+ $5.7958 $347.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess