Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5 V to 4 V
Logic Level - High 3.5 V to 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 044391-MC14082BCPG
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian MC14082BCPG CAD Model

Description

ON Semiconductor MC14082BCPG Dual 4-Input AND Gate

The MC14082BCPG is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) dual 4-input AND gate integrated circuit, manufactured by ON Semiconductor. This device is designed to provide the functionality of two independent 4-input AND gates in a single package, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: Dual 4-Input AND Gate
  • Supply Voltage Range: 3V to 18V
  • High Noise Immunity: Nominally equal to 0.5 VDD
  • Low Power Consumption: 5 nW typical at 5V
  • High Speed: tPD = 60 ns typical at VDD = 10V
  • Standardized Symmetrical Output Characteristics
  • 100% Tested for Quiescent Current at 20V
  • Maximum Input Current of 1 µA at 18V: Full operation up to +125°C
  • Package: 14-lead PDIP

The MC14082BCPG operates over a wide voltage range from 3V to 18V and offers excellent power consumption characteristics, making it suitable for battery-powered and low-power systems. With its high noise immunity, it is capable of maintaining stable operation even in electrically noisy environments.

This device is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme temperature conditions. The standardized symmetrical output characteristics ensure predictable behavior of the output regardless of the specific input conditions.

ON Semiconductor's MC14082BCPG is designed for use in various applications, including logic level conversion, data processing, power management, and more. Its robust design and high functionality make it an ideal choice for designers looking for a reliable dual 4-input AND gate solution.

With its industry-standard PDIP packaging, the MC14082BCPG is easy to integrate into a wide range of electronic circuits. Whether you're building complex digital systems or simple logic controls, the MC14082BCPG from ON Semiconductor is a solid choice for your digital logic needs.

You May Also Be Interested in

Texas Instruments
NAND GATE, LV/LV-A/LVX/H SERIES / IC Channel
Lowest to $0.9242
ECAD model for SN74LV00ANS
Texas Instruments
DUAL INVERTER GATE
Lowest to $0.1448
ECAD model for SN74LVC2G04DCKT
ON Semiconductor
Low-Voltage CMOS Quad 2-Input NAND Gate | IC GATE NAND 4CH 2-INP 14TSSOP
Lowest to $0.1980
ECAD model for MC74LCX00DTR2
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0684
ECAD model for SN74LVC08ADB
Fairchild/ON Semiconductor
13-Input NAND Gate
Need more? Email Us
ECAD model for DM74ALS133N
ON Semiconductor
Inverter with Open Drain Output | IC INVERTER OD 1CH 1-INP SC88A
Lowest to $0.0998
ECAD model for MC74VHC1G05DFT2
NXP / Nexperia
Quad 2-input NAND gate | IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.1489
ECAD model for 74HC03D
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.7431
ECAD model for SN74LS06DB
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Lowest to $0.7183
ECAD model for NC7SZ00FHX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7244 $65.1960
220+ $0.5951 $130.9220
340+ $0.5757 $195.7380
465+ $0.5575 $259.2375
600+ $0.5394 $323.6400
805+ $0.4838 $389.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 47,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention