EN
  • EN
  • DE

MC14516BDR2G

Part No MC14516BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Counter Single 4-Bit Async Binary UP/Down Automotive 16-Pin SOIC T/R / IC COUNTER BINARY UP/DOWN 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 044410-MC14516BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC14516
Introduction Date May 07, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC14516BDR2G CAD Model

Description

ON Semiconductor MC14516BDR2G Product Overview

The MC14516BDR2G from ON Semiconductor is a versatile and high-performance Binary Up/Down Counter integrated circuit, designed for use in a wide range of digital applications. This IC is a part of the MC14500 family and is fabricated with high-quality MOS technology, ensuring reliable operation and longevity.

Key Features

  • Dual Mode: The MC14516BDR2G can operate as both an up-counter and a down-counter, providing flexibility for various counting applications.
  • Wide Operating Voltage: It supports a broad range of supply voltages from 3V to 18V, making it suitable for battery-operated devices as well as for standard digital circuits.
  • High-Speed Operation: This counter can perform at high speeds, making it ideal for rapid counting tasks in digital systems.
  • Counter Configuration: It has a 4-bit binary counter configuration, which allows it to count up to 16 binary states (from 0 to 15).
  • Output Capability: The device provides buffered outputs which are capable of driving 15 LSTTL loads, ensuring compatibility with various logic families.
  • Direct Clear Input: A direct clear input is available, allowing the counter to be reset to zero instantly when required.
  • Clock Input: The counter advances on the positive-going transition of the clock input signal.

Applications

The MC14516BDR2G is suitable for a range of digital applications, including:

  • Counters and timers
  • Frequency dividers
  • Programmable binary sequences
  • Industrial control systems
  • Automated test equipment

Package and Quality

The MC14516BDR2G is offered in a SOIC-16 package, which is compact and suitable for surface-mount technology (SMT) assembly processes. ON Semiconductor ensures that their products meet rigorous quality standards, and the MC14516BDR2G is no exception, providing reliable performance in a range of environmental conditions.

For designers and engineers looking for a dependable binary counter that offers flexibility, high speed, and compatibility with multiple logic levels, the MC14516BDR2G from ON Semiconductor is an excellent choice that combines performance with practicality.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
520+ $0.1935 $100.6200
800+ $0.1875 $150.0000
1,105+ $0.1814 $200.4470
1,430+ $0.1754 $250.8220
1,910+ $0.1572 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess