EN
  • EN
  • DE

LTC6994IS6-1

Part No LTC6994IS6-1
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724799-LTC6994IS6-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6994IS6-1 CAD Model

Description

Linear Technology LTC6994IS6-1 TimerBlox Delay Block IC

The LTC6994IS6-1 is a versatile delay block integrated circuit, part of Linear Technology's TimerBlox series, which is designed to provide users with a simple, accurate, and programmable delay of events in their electronic applications. This compact, monolithic device is capable of producing a fixed delay from microseconds to seconds, making it an ideal choice for a wide range of timing applications.

Constructed with advanced silicon technology, the LTC6994IS6-1 is housed in a compact SOT-23 package, specifically the 6-lead SOT-23 package, which is suitable for space-constrained applications. This delay block IC operates over a single supply voltage range of 2.25V to 5.5V, ensuring compatibility with a variety of low-voltage systems.

One of the key features of the LTC6994IS6-1 is its ease of use. The delay time is programmed with a single external resistor, providing users with the flexibility to set the desired time delay without the need for complex programming. The delay range can be set to one of four possible ranges by configuring the onboard DIV input, and the delay can be fine-tuned within that range via the external resistor.

The LTC6994IS6-1 boasts precision delay accuracy, with a maximum cumulative delay error of only 3.5% or 500µs, whichever is greater. This high level of accuracy is maintained over the full operating temperature range, power supply variations, and from unit to unit. Furthermore, the output stage of the LTC6994IS6-1 can source or sink up to 20mA, which means it can directly drive optoisolators or small relays without additional buffering.

Additional features of the LTC6994IS6-1 include a fast start-up time, low power consumption, and a shutdown feature that reduces current to 0.1µA, making it suitable for battery-powered and portable applications. Its robustness is further enhanced by its wide operating temperature range of -40°C to 125°C.

In summary, the LTC6994IS6-1 from Linear Technology is a highly reliable and easy-to-use delay block IC that provides precise and programmable timing solutions for a vast array of electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,305 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess