EN
  • EN
  • DE

MPC5744P-144DS

Part No MPC5744P-144DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5744P EVAL BRD / MPC5744P - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5744P
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5744
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345839-MPC5744P-144DS
Ultra Librarian 3D Model Ultra Librarian MPC5744P-144DS CAD Model

Description

The NXP MPC5744P-144DS is a state-of-the-art microcontroller designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's Power Architecture family, offering exceptional performance, enhanced security features, and high levels of functional safety.

Key Features:

  • Core: The MPC5744P features a 32-bit Power Architecture core that operates at a maximum frequency of up to 200 MHz, delivering the computational power necessary for complex, real-time processing.
  • Memory: It comes equipped with 6 MB of Flash memory and 256 KB of RAM, providing ample storage for application code and data.
  • Package: The microcontroller is housed in a 144-pin LQFP (Low Profile Quad Flat Package), which offers a compact footprint while maintaining ease of integration into a wide range of circuit board layouts.
  • Safety: Designed for safety-critical applications, the MPC5744P-144DS is compliant with the ISO 26262 standard and can achieve ASIL-D level, the highest level of automotive safety integrity.
  • Security: Advanced security features include a cryptographic services engine, secure boot, and secure key storage, ensuring the integrity and confidentiality of software and data.
  • Analog Interfaces: The MCU includes multiple analog interfaces such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and PWM (Pulse Width Modulation) modules for robust control of external devices.
  • Communication Interfaces: A comprehensive set of communication interfaces is provided, including CAN, LIN, Ethernet, and FlexRay, facilitating versatile connectivity options for various applications.

The NXP MPC5744P-144DS is engineered to address the sophisticated needs of advanced control systems. Its robust architecture makes it an ideal choice for applications such as engine management, electric power steering, chassis control, and advanced driver assistance systems (ADAS). With its combination of performance, safety, and security, the MPC5744P-144DS is a microcontroller that can drive innovation and reliability in the next generation of automotive and industrial products.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess