EN
  • EN
  • DE

MAX491CSD-T

Part No MAX491CSD-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829845-MAX491CSD-T
Ultra Librarian 3D Model Ultra Librarian MAX491CSD-T CAD Model

Description

Maxim Integrated MAX491CSD-T Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers

The MAX491CSD-T is a high-performance, low-power transceiver for RS-485 and RS-422 communication from Maxim Integrated. This device features a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, making it ideal for industrial, network, and telecommunications applications where long cable lengths and data integrity are paramount.

Designed for half-duplex communication, the MAX491CSD-T allows for data rates up to 2.5Mbps, making it suitable for both high-speed and extended-distance applications. The device operates from a single 5V supply and features a 1/4-unit-load receiver input impedance, which allows up to 128 transceivers on the bus. This high fan-out capability makes it an excellent choice for complex networks that require a large number of nodes.

The MAX491CSD-T ensures reliable communication with its fail-safe feature that guarantees a logic-high receiver output when the receiver inputs are open or shorted. This prevents false data transmission that can occur in the absence of a signal. The transceiver also incorporates thermal shutdown and current limiting to provide protection against excessive power dissipation and bus contention that may cause damage to the device.

The device is available in a compact 14-pin SOIC package, making it a space-saving solution for PCB layouts. The MAX491CSD-T is specified for operation from -40°C to +85°C, ensuring stable performance in a wide range of environmental conditions. With its integrated protection features and robust design, the MAX491CSD-T from Maxim Integrated is a reliable and efficient solution for RS-485/RS-422 communication in demanding applications.

Key features of the MAX491CSD-T include:

  • Low-power operation
  • Slew-rate-limited driver for reduced EMI
  • Up to 2.5Mbps data rate
  • 1/4-unit-load receiver input impedance allows up to 128 transceivers on the bus
  • Fail-safe receiver for open, shorted, or idle bus
  • Thermal shutdown and current limiting for device protection
  • Operates from a single 5V supply
  • Extended temperature range: -40°C to +85°C

Whether you're designing a network in an industrial setting, a security system, or a complex telecommunications system, the MAX491CSD-T transceiver offers a mix of performance and reliability that is hard to match.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9798 $54.7778
25+ $4.0860 $102.1500
38+ $3.9583 $150.4154
53+ $3.8306 $203.0218
68+ $3.7030 $251.8040
91+ $3.3199 $302.1109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess