EN
  • EN
  • DE

MC14517B

Part No MC14517B
Manufacturer ON Semiconductor
Description Dual 64-Bit Static Shift Register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217827-MC14517B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14517B CAD Model

Description

The MC14517B from ON Semiconductor is a high-performance integrated circuit designed to provide a versatile dual 64-bit static shift register solution for a wide array of applications. This component is a key player in the world of digital electronics, offering a reliable and efficient method for data storage, transfer, and manipulation.

The device features two independent registers, each with a capacity of 64 bits, which can be used in parallel or series configurations, providing flexibility for designers. This makes the MC14517B ideal for complex data processing tasks where large amounts of data need to be shifted and stored with precision and speed.

Built with CMOS technology, the MC14517B ensures low power consumption, which is critical for battery-operated devices and energy-saving applications. This characteristic, combined with its wide operating voltage range from 3V to 18V, allows the MC14517B to be used in various environments and systems without compromising performance.

The MC14517B boasts a direct overriding clear (master reset) input which can be used to clear the entire shift register, providing a quick and efficient way to reset the system. Additionally, it supports both serial and parallel input/output modes, granting the ability to interface with various types of digital circuits and microprocessors seamlessly.

This dual shift register also features a clock input that governs the data shifting operations, ensuring synchronization with system clocks and other timing-sensitive components. Its static operation eliminates the need for external storage components, thereby reducing system complexity and increasing reliability.

The MC14517B is available in a compact 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications while providing ease of integration into existing and new designs.

In summary, the ON Semiconductor MC14517B Dual 64-Bit Static Shift Register is a versatile and efficient solution for digital data management, offering low power consumption, high integration flexibility, and reliable performance for a diverse range of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2892 $59.5192
62+ $1.8780 $116.4360
96+ $1.8191 $174.6336
132+ $1.7614 $232.5048
170+ $1.7025 $289.4250
228+ $1.5258 $347.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess