EN
  • EN
  • DE

MC14543BCPG

Part No MC14543BCPG
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description BCD-to-Seven Segment Latch/Decoder/Driver for Liquid Crystals | IC LATCH/DECODER/DRIVER 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Display Type LCD
Configuration 7 Segment
Interface BCD
Supply Current 10μA
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number MC14543B
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217909-MC14543BCPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian MC14543BCPG CAD Model

Description

ON Semiconductor MC14543BCPG Product Overview

The ON Semiconductor MC14543BCPG is a highly versatile and reliable BCD-to-Seven Segment Latch/Decoder/Driver designed for use in LED-based display applications. This integrated circuit is specifically tailored to convert binary coded decimal (BCD) input data into signals required to drive 7-segment displays. It is a perfect solution for applications requiring numeric displays like digital clocks, calculators, meters, and other electronic devices that display numerical information.

Key Features

  • BCD Input: Directly accepts and decodes 4-bit BCD input data.
  • Display Flexibility: Capable of driving both common-cathode and common-anode 7-segment LED displays, offering versatility in various design configurations.
  • Latch Function: The built-in latch feature enables the device to maintain the display data even when the BCD input changes, ensuring stable and clear display output.
  • Interfacing Capability: Compatible with most microprocessors and digital systems, making it easy to integrate into a wide range of products.
  • Low Power Consumption: Designed for low power operation, which makes it ideal for battery-powered applications.
  • Phase Locked Loop (PLL) Circuit: Ensures that the output frequency is stable and accurate, which is critical for consistent display performance.

Product Specifications

  • Package: The MC14543BCPG comes in a 16-pin DIP (Dual In-line Package), which is easy to handle and suitable for through-hole mounting.
  • Operating Voltage: It operates within a voltage range of 3V to 18V, providing flexibility in different voltage environments.
  • Temperature Range: This device is designed to function over an industrial temperature range, ensuring reliability under varying environmental conditions.

Applications

The ON Semiconductor MC14543BCPG is ideal for applications that require clear and accurate numeric displays. It is commonly used in:

  • Digital clocks and timers
  • Electronic meters (e.g., voltmeters, ammeters)
  • Calculators
  • Instrumentation panels
  • Portable measurement equipment

With its robust design and easy-to-use interface, the MC14543BCPG is a great choice for designers looking to add a reliable numeric display to their electronic projects.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR 7 SEGMENT 16SOIC / LCD Driver 16-SOIC
Lowest to $0.6518
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6055 $64.2200
90+ $1.3167 $118.5030
140+ $1.2763 $178.6820
190+ $1.2347 $234.5930
245+ $1.1943 $292.6035
325+ $1.0707 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess