Products specifications

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218018-MC1489
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Sensing & Instrumentation, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian MC1489 CAD Model

Description

ON Semiconductor MC1489: A Robust Line Receiver for Digital Communication

The MC1489 from ON Semiconductor is a monolithic quadruple line receiver designed to interface data terminal equipment with data communications equipment in conformance with the specifications of ANSI EIA/TIA-232-E. This integrated circuit is a critical component for establishing reliable communications in a variety of digital applications, particularly in environments with challenging electrical characteristics.

Key Features

  • Interface Standard Compliance: The MC1489 is compliant with ANSI EIA/TIA-232-E standards, ensuring compatibility and reliability for communication systems.
  • Quad Line Receivers: This device features four independent line receivers in one package, making it an efficient solution for systems that require multiple receiving channels.
  • Input Voltage Range: The MC1489 can handle input voltage ranges that significantly exceed the power supply voltage levels, providing robust performance in electrically noisy environments.
  • Input Resistance: With an input resistance of 3 kΩ to 7 kΩ, the MC1489 ensures a minimal load on the transmitted signal, preserving signal integrity.
  • Strobe Function: An additional strobe function allows the user to gate the receiver output without the need for external gating components.

Applications

The MC1489 line receiver is suited for a variety of applications, including:

  • Telecommunications interfaces
  • Serial data communication
  • Modem connectivity
  • Industrial control systems
  • Professional communication equipment

Reliability and Performance

ON Semiconductor is known for providing high-quality, reliable semiconductor components. The MC1489 is no exception, offering dependable performance for critical communication links. With its ability to withstand challenging electrical conditions and maintain signal integrity, the MC1489 is an excellent choice for designers looking to create robust communication systems that can handle the demands of both industrial and commercial environments.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5757 $66.2055
275+ $0.4722 $129.8550
425+ $0.4580 $194.6500
585+ $0.4437 $259.5645
760+ $0.4282 $325.4320
1,015+ $0.3842 $389.9630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 61,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention