EN
  • EN
  • DE

MC1496

Part No MC1496
Manufacturer ON Semiconductor
Description BALANCED MODULATORS/DEMODULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218033-MC1496
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC1496 CAD Model

Description

The ON Semiconductor MC1496 is a versatile integrated circuit designed for balanced modulation and demodulation applications. This monolithic device has been meticulously engineered to deliver high performance in a variety of communication systems, including amplitude modulation (AM), double sideband (DSB), single sideband (SSB), and frequency modulation (FM).

Key Features:

  • Adjustable Gain: With its externally adjustable gain, the MC1496 allows for precise control over modulation and demodulation processes, ensuring optimal signal integrity.
  • Wide Operating Range: The device operates effectively over a wide range of supply voltages, from 4.5V to 36V, making it suitable for diverse applications.
  • High Carrier Suppression: The MC1496 is capable of achieving high levels of carrier suppression, which is critical for reducing interference and improving the quality of the modulated signal.
  • Low Distortion: It offers low distortion characteristics, which is essential for maintaining the fidelity of the original signal.
  • Flexible Configuration: The device can be configured in various ways to accommodate different modulation schemes, providing versatility in its application.

Applications:

The MC1496 is ideal for a wide range of applications including, but not limited to:

  • Two-way communication systems
  • Signal processing equipment
  • Carrier recovery and detection circuits
  • Frequency doublers and phase detectors
  • Product detectors for WBFM (Wideband Frequency Modulation)

Technical Specifications:

ON Semiconductor's MC1496 features a balanced modulator and demodulator with high performance specifications that ensure reliable operation within various electronic systems. It provides a dynamic range and a high degree of linearity, making it an excellent choice for both amateur radio enthusiasts and professional communication systems designers.

Conclusion:

The MC1496 from ON Semiconductor is a highly reliable and efficient solution for balanced modulation and demodulation needs. Its robust design and flexible application make it a go-to component for engineers and designers looking to create high-quality communication systems.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess