EN
  • EN
  • DE

PIC16F716T-E/SS

Part No PIC16F716T-E/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F716
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 150-PIC16F716T-E/SSCT,150-PIC16F716T-E/SSDKR,PIC16F716T-E/SS-ND,PIC16F716T-E/SS-NDR,150-PIC16F716T-E/SSTR
Standard Package 1,600
Win Source Part Number 1318981-PIC16F716T-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F716T-E/SS CAD Model

Description

Microchip Technology's PIC16F716T-E/SS Microcontroller

The PIC16F716T-E/SS is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of applications in the embedded systems market. This compact, yet feature-rich, 8-bit microcontroller is housed in a space-saving SSOP (Shrink Small Outline Package) with 20 pins, making it ideal for space-constrained applications.

At the heart of the PIC16F716T-E/SS is a high-performance RISC CPU, which provides the efficiency and speed needed for complex tasks. It operates at a maximum speed of 20 MHz, delivering the processing power required for real-time operations. With 3.5KB of flash program memory, this microcontroller offers ample space for application code, and its 128 bytes of RAM ensure smooth data handling and temporary storage.

The device is equipped with an array of features that enhance its functionality and ease of use. It boasts an integrated 10-bit analog-to-digital converter (ADC) with eight channels, allowing for precise sensor readings and analog signal processing. The microcontroller also includes two comparators, making it suitable for applications requiring voltage level monitoring or waveform generation.

For communication purposes, the PIC16F716T-E/SS supports serial programming via ICSP (In-Circuit Serial Programming) and has an USART module for serial communication, which can be configured for various protocols such as RS-232, RS-485, or LIN. This flexibility makes it an excellent choice for industrial control systems, home automation, and other applications requiring robust communication capabilities.

Power management is a key consideration in modern electronics, and the PIC16F716T-E/SS addresses this with its power-saving features. It includes several sleep modes to reduce power consumption, making it suitable for battery-operated devices. Additionally, the microcontroller can operate over a wide voltage range of 2.0V to 5.5V, providing designers with flexibility in power supply design.

In summary, the PIC16F716T-E/SS from Microchip Technology is a feature-packed, efficient, and reliable microcontroller that offers a perfect blend of performance, power efficiency, and compact form factor. Its robust set of peripherals and ease of integration make it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7377 $60.6393
21+ $5.5284 $116.0964
33+ $5.3557 $176.7381
45+ $5.1829 $233.2305
58+ $5.0102 $290.5916
78+ $4.4918 $350.3604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess