EN
  • EN
  • DE

MCH3401

Part No MCH3401
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 317608-MCH3401
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCH3401 CAD Model

Description

ON Semiconductor MCH3401 Power MOSFET

The ON Semiconductor MCH3401 is a high-performance, P-Channel Power MOSFET designed to deliver efficient power management and switching capabilities in a wide range of applications. This robust semiconductor device is ideal for use in power supply circuits, motor control systems, and as a switch in various electronic components.

Key Features:

  • Low On-Resistance: The MCH3401 boasts a low on-resistance, which significantly reduces power loss and improves overall efficiency, making it an excellent choice for power-sensitive applications.
  • High-Speed Switching: Engineered for high-speed switching, this MOSFET offers quick response times, which is crucial for high-frequency applications and helps in reducing switching losses.
  • Thermal Performance: With its excellent thermal characteristics, the MCH3401 ensures reliable operation even under high temperature conditions, contributing to the longevity and durability of the device.
  • Voltage Control: The device is capable of controlling high voltage levels, which makes it suitable for a variety of power applications that require precise voltage regulation.
  • Compact Design: The MOSFET comes in a small surface-mount package, which allows for a more compact design in electronic circuits, saving valuable board space.

Applications:

The MCH3401 is versatile and can be used in numerous applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Battery-Powered Devices
  • Load Switching
  • Power Amplification Stages

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MCH3401 is no exception. This MOSFET is manufactured with high-quality materials and is subjected to rigorous testing to ensure its performance and reliability. Customers can trust the MCH3401 for their critical power management needs.

Whether you are designing a power supply, implementing a motor control system, or integrating a switch into your electronic design, the ON Semiconductor MCH3401 Power MOSFET is a reliable and efficient solution that will help you achieve optimal performance in your applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess