EN
  • EN
  • DE

MC33060AP

Part No MC33060AP
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7 V to 40 V
Frequency - Switching 25kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 14-PDIP
Win Source Part Number 102724-MC33060AP
Ultra Librarian 3D Model Ultra Librarian MC33060AP CAD Model

Description

The MC33060AP from ON Semiconductor is a superior precision voltage mode pulse width modulation (PWM) controller. This integrated circuit (IC) is designed to facilitate the development of a broad range of power supply configurations, including switched-mode power supplies (SMPS), DC-DC converters, and motor control applications.

Key Features

  • Adjustable Output Control: The MC33060AP features an adjustable duty cycle range from 0% to 100%, enabling fine-tuning of the output for precise power delivery.
  • High Precision Reference: A 2.5V precision reference voltage ensures accurate and stable control for feedback systems within power supply designs.
  • Frequency Oscillator: The built-in oscillator with a programmable frequency range allows designers to set the operating frequency of the PWM to match specific application requirements.
  • Voltage Mode Control: Voltage mode PWM provides a straightforward approach to control the output, making it easier to design stable systems with predictable behavior.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) feature ensures that the device operates only when the supply voltage is within an acceptable range, thus protecting the system from low-voltage conditions.
  • Thermal Shutdown: Thermal shutdown circuitry is included to prevent overheating, enhancing the reliability and longevity of the controller and the overall system.

Applications

The versatile nature of the MC33060AP makes it suitable for a wide array of applications:

  • AC-DC and DC-DC power supplies
  • Off-line converters
  • DC motor controllers
  • Battery chargers
  • Power inverters
  • LED drivers

Technical Specifications

The MC33060AP operates over a wide supply voltage range and features a low start-up current, making it an energy-efficient choice for power supply designs. The device is available in a standard 8-pin dual in-line package (DIP), which is suitable for through-hole mounting, facilitating the integration into existing designs.

ON Semiconductor's commitment to quality and performance is evident in the MC33060AP, making it a reliable choice for designers looking to create efficient and robust power supply solutions.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess