EN
  • EN
  • DE

MC33060APG

Part No MC33060APG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Fixed Frequency, PWM, Voltage Mode Single Ended Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage 7 V ~ 40 V
Frequency - Switching 25kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier No
Clock Sync No
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1218138-MC33060APG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC33060
Introduction Date January 04, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC33060APG CAD Model

Description

ON Semiconductor MC33060APG - Voltage Mode PWM Controller

The MC33060APG from ON Semiconductor is a precision voltage mode Pulse Width Modulation (PWM) controller designed to cater to a wide array of power supply and direct current (DC) to direct current (DC) converter applications. This versatile integrated circuit (IC) is engineered to provide high-performance solutions for power management challenges.

With its ability to operate at a supply voltage range of 10 V to 30 V, the MC33060APG is well-suited for systems that require a stable and efficient power control. It features an oscillator with a frequency range that can be programmed from 100 Hz to 400 kHz, giving designers the flexibility to tailor the performance to their specific needs. The oscillator's frequency can be adjusted via external components, which allows for fine-tuning and precise control over the power supply's operation.

The MC33060APG also includes a variety of protective features to ensure the longevity and reliability of the application it is used in. These include an undervoltage lockout (UVLO) with hysteresis, a pulse-by-pulse current limiting function, and a thermal shutdown mechanism. The UVLO ensures that the IC operates only when the supply voltage is sufficient, preventing malfunction due to power dips. The current limiting protects against overcurrent conditions, while the thermal shutdown feature prevents overheating and potential damage to the device.

Additional features of this PWM controller include a 1.5 A output drive capability, which is suitable for driving a power MOSFET or IGBT directly. The device also provides a high gain error amplifier, a fast current sense comparator, and a latch for single pulse metering. These features make the MC33060APG a robust solution for designing efficient power supplies, switch mode power supplies (SMPS), and other power conversion applications.

Enclosed in an 8-pin PDIP package, the MC33060APG offers a compact footprint for space-conscious designs. Its operational temperature range of 0°C to +70°C ensures stable performance in a variety of environmental conditions. For designers looking for a reliable and flexible PWM controller, the MC33060APG from ON Semiconductor is an excellent choice that combines performance with protective features to deliver a dependable power management solution.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess