EN
  • EN
  • DE

MC33063ADR2

Part No MC33063ADR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DC-to-DC Converter Control Circuits | IC REG BUCK BST ADJ 1.5A 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 1.5A (Switch)
Switching Frequency 33kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC33063A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218141-MC33063ADR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian MC33063ADR2 CAD Model

Description

ON Semiconductor MC33063ADR2 - DC/DC Converter IC

The ON Semiconductor MC33063ADR2 is a highly versatile and robust DC/DC converter integrated circuit designed for a wide array of applications requiring voltage regulation and power conversion. This monolithic control circuit delivers the performance necessary for step-up, step-down, and voltage-inverting applications with a minimum number of external components.

Featuring an operation voltage range from 3 V to 40 V, the MC33063ADR2 can handle a broad spectrum of power supplies and is suitable for battery-operated devices as well as automotive, industrial, and portable equipment. Its flexibility is further enhanced by an adjustable output voltage, which allows designers to tailor the output according to specific requirements, making it an ideal solution for custom and adaptable power supply designs.

The device incorporates a fixed-frequency oscillator that has a frequency of 100 kHz, providing an optimal balance between efficiency and external component size, thus reducing the overall footprint of the power supply circuit. The current mode operation provides fast transient response and excellent loop stability.

Key features of the MC33063ADR2 include a high output switch current of up to 1.5 A, a low standby current, and thermal shutdown and current limit protection features that safeguard the IC and the overall system against overcurrent and overheating conditions. This enhances the reliability and longevity of the end product.

The MC33063ADR2 comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. It is also characterized by a series of built-in safety features, such as low battery detection, which makes it a dependable choice for critical applications where consistent performance and operational safety are paramount.

In summary, the ON Semiconductor MC33063ADR2 is a highly efficient, flexible, and reliable DC/DC converter IC that provides designers with a cost-effective solution for a wide range of power conversion applications. Its combination of features and protections ensures that it can meet the needs of even the most demanding power supply requirements.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1368 $50.6160
785+ $0.1282 $100.6370
1,215+ $0.1238 $150.4170
1,740+ $0.1152 $200.4480
2,255+ $0.1109 $250.0795
2,820+ $0.1065 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,730 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess