EN
  • EN
  • DE

MC33340EVB

Part No MC33340EVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR MC33340
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Main Purpose Power Management, Battery Charger
Embedded No
Utilized IC / Part MC33340
Supplied Contents Board(s)
Win Source Part Number 787737-MC33340EVB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33340EVB CAD Model

Description

ON Semiconductor MC33340EVB Evaluation Board

The ON Semiconductor MC33340EVB is a comprehensive evaluation platform designed for testing and developing applications using the MC33340 Battery Fast-Charge Controller. This evaluation board serves as a versatile tool for engineers and developers working on battery charging solutions for NiCd, NiMH, Lead Acid, and Li-Ion battery chemistries. With its robust design and flexible configuration options, the MC33340EVB is an invaluable asset for creating efficient and reliable charging systems.

Key Features

      
  • Compatibility: The board is compatible with multiple battery chemistries, making it a versatile choice for various applications.
  •   
  • Adjustable Parameters: It offers adjustable charge current and voltage settings, allowing for precise control over the charging process.
  •   
  • Charge Termination: The MC33340EVB includes multiple charge termination techniques, such as peak voltage detection, temperature monitoring, and a safety timer to ensure safe and efficient charging.
  •   
  • Diagnostic Tools: Equipped with LED indicators and test points, the board provides immediate feedback on the status of the charging process and allows for easy monitoring of key signals.
  •   
  • Protection Features: The evaluation board incorporates various protection features, including over-voltage, short-circuit, and thermal protection to safeguard the battery and the charging circuit.

Applications

The MC33340EVB is well-suited for developing fast charging solutions in a range of applications, including:

      
  • Portable consumer electronics
  •   
  • Power tools
  •   
  • Medical devices
  •   
  • Uninterruptible power supplies (UPS)
  •   
  • Automotive accessories

Design Support

ON Semiconductor provides extensive design support for the MC33340EVB, including detailed documentation, reference designs, and technical assistance. This ensures that developers can fully leverage the capabilities of the evaluation board and integrate it seamlessly into their charging solutions.

Whether you are a seasoned engineer or just starting out in battery management systems, the MC33340EVB from ON Semiconductor is an ideal platform to expedite your development process and achieve optimal charging performance for a wide array of battery-operated devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess