The MC34002D from ON Semiconductor is a high-performance operational amplifier that offers a perfect balance of features suitable for a wide range of applications. This device is designed to deliver low noise, high gain bandwidth product, and a fast slew rate. It is an ideal choice for analog signal processing tasks, including filtering, amplification, and conditioning in various electronic systems.
Key Features
- Voltage Range: The MC34002D operates from a wide supply voltage range, accommodating designs that require either single or split power supplies. This flexibility ensures that it can be easily integrated into a diverse set of circuits.
- Low Input Bias Current: The device boasts a low input bias current, which minimizes errors in high impedance circuits and makes it suitable for precision applications.
- High Slew Rate: With its high slew rate, the MC34002D can handle rapid changes in input signals without distortion, making it ideal for high-speed signal processing.
- Large Gain Bandwidth Product: This op-amp features a large gain bandwidth product, enabling it to maintain its gain over a wide range of frequencies.
Applications
The MC34002D is versatile and can be used in a variety of applications. Some of the typical applications include:
- Audio processing circuits
- Analog filters
- Voltage followers and buffers
- Data acquisition systems
- Instrumentation
- Active filters and oscillators
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
±3V to ±18V
Input Offset Voltage
Typically 1 mV
Input Bias Current
30 nA
Slew Rate
13 V/μs
Gain Bandwidth Product
5.5 MHz
The MC34002D operational amplifier from ON Semiconductor is a reliable and efficient solution for designers looking to enhance the performance of their electronic circuits. Its robust feature set ensures that it can meet the demands of both simple and complex designs.