EN
  • EN
  • DE

MC34151

Part No MC34151
Manufacturer ON Semiconductor
Description High Speed Dual MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218646-MC34151
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MC34151 CAD Model

Description

The MC34151 from ON Semiconductor is a high-performance dual non-inverting MOSFET driver designed for applications requiring low time delays and high current driving capability. This device is particularly suitable for driving high-speed switching power MOSFETs and IGBTs that are commonly used in power conversion and regulation systems.

Key Features

  • High Peak Output Current: The MC34151 can deliver peak output currents of up to 1.5 A, making it capable of driving large capacitive loads with excellent transient response.
  • Low Propagation Delays: With propagation delays typically less than 25 ns, the device ensures fast switching performance, which is crucial for high-frequency power conversion applications.
  • Dual Independent Channels: The device features two independent driver channels that can be used to drive two separate MOSFETs or to control a single MOSFET with high-speed push-pull operation.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 4.5 V to 18 V, accommodating various power systems and ensuring compatibility with a wide range of MOSFETs.
  • Efficient Power Consumption: The MC34151 is designed for efficient power use, with low supply current and a low-power-dissipation standby mode.
  • Protection Features: It includes protective features such as under-voltage lockout and output clamping to protect the device and the power MOSFETs from adverse conditions.

Applications

The MC34151 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Power Inverters

Product Summary

In summary, the ON Semiconductor MC34151 is a robust and reliable dual MOSFET driver that offers high-speed operation, high current capability, and low power consumption. It is an ideal choice for designers looking to improve the performance and efficiency of their power management systems. With its dual-channel configuration and protective features, the MC34151 ensures safe and efficient control of power MOSFETs in a wide range of electronic applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess