EN
  • EN
  • DE

MC34280FTB

Part No MC34280FTB
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description POWER SUPPLY SUPPORT CIRCUIT, AD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Applications Handheld/Mobile Devices
Current - Supply 35µA
Voltage - Supply 1V ~ 7V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC34280
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636017-MC34280FTB
Ultra Librarian 3D Model Ultra Librarian MC34280FTB CAD Model

Description

The ON Semiconductor MC34280FTB represents a cutting-edge solution for power management and signal conditioning in a wide range of electronic applications. This versatile, high-performance integrated circuit is designed to meet the stringent requirements of modern electronic devices, offering both reliability and efficiency.

Key Features

  • High Precision: The MC34280FTB boasts precise voltage regulation, ensuring stable operation even under fluctuating power conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this component helps reduce the overall power consumption of the devices it is integrated into.
  • Robust Thermal Performance: Engineered to operate reliably over a wide temperature range, the MC34280FTB is suitable for applications that may experience extreme thermal environments.
  • Compact Footprint: Its small form factor makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined product designs.

Applications

The MC34280FTB from ON Semiconductor is an adaptable component that can be utilized in a multitude of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Power supply modules
  • Consumer electronics
  • Communication devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MC34280FTB is no exception. Manufactured using state-of-the-art processes and subjected to rigorous testing, this product is designed to deliver consistent performance over its operational lifespan.

Technical Specifications

The MC34280FTB features a range of technical specifications that make it a top choice for designers and engineers, including:

  • Optimized power handling capabilities
  • Enhanced signal integrity
  • Compliance with industry standards for electronic components

In conclusion, the ON Semiconductor MC34280FTB is a superior choice for those in need of a reliable and efficient power management solution. Its combination of precision, low power consumption, and compact size makes it an invaluable component in the development of advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess