EN
  • EN
  • DE

MC74ACT138DTR2

Part No MC74ACT138DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-of-8 Decoder/Demultiplexer | IC DECODER/DEMUX 1:8 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74ACT138
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219231-MC74ACT138DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74ACT138DTR2 CAD Model

Description

ON Semiconductor MC74ACT138DTR2 - 3-to-8 Line Decoder/Demultiplexer

The MC74ACT138DTR2 is a high-performance, 3-to-8 line decoder/demultiplexer designed by ON Semiconductor, an industry leader in semiconductor solutions. This integrated circuit is part of the AC/ACT series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels. The MC74ACT138DTR2 is particularly useful for applications that require the conversion of a binary input to a one-of-eight output, making it ideal for a wide range of decoding tasks within digital systems.

Constructed with advanced CMOS technology, the MC74ACT138DTR2 offers a significant reduction in power consumption compared to its TTL counterparts, while still maintaining the ability to operate at TTL-compatible voltage levels. This makes it a versatile choice for modern low-power, high-speed digital designs. Its robust design ensures reliable operation with a supply voltage range of 4.5V to 5.5V, which is typical for 5V digital systems.

The device features three binary select inputs (A, B, and C), an enable input, and eight mutually exclusive outputs. The enable input facilitates easy expansion of the decoder to decode higher bit combinations with minimal additional circuitry. When the enable input is high, all outputs remain in the off state, regardless of the binary select inputs. This feature is particularly useful for implementing chip select functions in microprocessor-controlled systems.

The MC74ACT138DTR2 comes in a TSSOP-16 package, which is designed for space-saving on PCBs (Printed Circuit Boards) without compromising thermal and electrical performance. This package is also well-suited for automated surface-mount assembly processes, providing ease of integration into a variety of electronic devices.

With its fast propagation delay and high noise immunity, the MC74ACT138DTR2 is an excellent choice for high-speed data processing, memory decoding, and address decoding in complex digital systems such as computers, communication devices, and advanced consumer electronics. Its reliability and ON Semiconductor's commitment to quality make it a trusted component for engineers and designers seeking to optimize their digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess