EN
  • EN
  • DE

CD4511BNS

Part No CD4511BNS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 7-SEG LED DECOD/DRVR 16SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Base Product Number CD4511
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338272-CD4511BNS
Ultra Librarian 3D Model Ultra Librarian CD4511BNS CAD Model

Description

The CD4511BNS is a BCD-to-7 segment latch/decoder/driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to convert binary-coded decimal (BCD) input data into signals required to drive 7-segment displays. It is a versatile component commonly used in digital clocks, electronic meters, and other devices that display numerical information.

Key Features:

  • Lamp Test Capability: The CD4511BNS includes a lamp test function that allows users to check the functionality of all seven segments of the display at once, ensuring that all segments are working correctly.
  • Latch Storage Capability: It possesses a latch memory feature that holds the BCD inputs until they are updated, providing stable display data.
  • Display Blanking: The device also supports display blanking, allowing users to turn off the display without affecting the stored data.
  • High Output Drive: The high output drive capability of the CD4511BNS is suitable for driving LED and gas discharge display types, offering flexibility in display choices.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 18V, making it adaptable to various power supply conditions.
  • Phase Error Correction: This IC includes phase error correction for enhanced accuracy in display readings.

Applications:

The CD4511BNS is ideal for a wide range of applications that require numerical displays, including:

  • Electronic calculators
  • Digital clocks and timers
  • Instrument panel displays
  • Portable measuring instruments

Technical Specifications:

Parameter Value
Supply Voltage Range 3V to 18V
Operating Temperature -55°C to +125°C
Package Type DIP, SOIC

With its robust feature set and Texas Instruments' reputation for quality, the CD4511BNS is an excellent choice for driving 7-segment displays in various electronic applications.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9408 $51.7440
130+ $0.7720 $100.3600
205+ $0.7479 $153.3195
280+ $0.7237 $202.6360
360+ $0.6996 $251.8560
480+ $0.6272 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,615 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess