EN
  • EN
  • DE

MC74HCT138ADR2G

Part No MC74HCT138ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-of-8 Decoder/ Demultiplexer with LSTTL Compatible Inputs High-Performance Silicon-Gate CMOS | IC DECODER/DEMUX 1 OF 8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HCT138
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219629-MC74HCT138ADR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HCT138ADR2G CAD Model

Description

ON Semiconductor MC74HCT138ADR2G Decoder/Demultiplexer

The MC74HCT138ADR2G is a high-performance integrated circuit manufactured by ON Semiconductor, known for its robust functionality and efficiency in digital systems. This device is a member of the high-speed CMOS family and is designed to be pin-compatible with the LSTTL family, making it a versatile choice for interfacing with various logic families.

At the core of the MC74HCT138ADR2G is a 3-to-8 line decoder/demultiplexer, which is essential for applications that require the distribution of a digital signal to multiple outputs. The device is capable of decoding a three-bit binary input to one of eight mutually exclusive outputs. This feature is particularly useful in systems where a single data source needs to be routed to multiple destinations, such as in memory selection, data multiplexing, or for generating control signals.

The device offers three binary select inputs labeled A, B, and C, and an active-low enable input which can be used to control the decoding or demultiplexing operation. When the enable input is held low, the selected output corresponding to the binary value of the select inputs is driven low, while the remaining outputs stay high.

One of the key advantages of the MC74HCT138ADR2G is its high noise immunity and low power consumption. It operates over a broad voltage range from 4.5V to 5.5V, which allows for seamless integration into 5V systems without the need for additional level shifting. This makes it an ideal choice for use in a wide array of applications, including computers, communication equipment, and control systems.

The MC74HCT138ADR2G comes in a compact SOIC-16 package, minimizing board space and ensuring ease of installation in space-constrained applications. Its surface-mount design aligns with modern PCB assembly processes, facilitating efficient manufacturing and system integration.

Overall, the ON Semiconductor MC74HCT138ADR2G is a reliable and practical solution for designers seeking a high-performance decoder/demultiplexer that combines low power consumption with high noise immunity, suitable for a diverse range of digital applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5553 $52.7535
220+ $0.4556 $100.2320
340+ $0.4414 $150.0760
470+ $0.4271 $200.7370
610+ $0.4129 $251.8690
815+ $0.3702 $301.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess