EN
  • EN
  • DE

MC74LVX50DR2G

Part No MC74LVX50DR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HEX BUFFER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LVX
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1219841-MC74LVX50DR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74LVX50
Introduction Date April 05, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX50DR2G CAD Model

Description

ON Semiconductor MC74LVX50DR2G Hex Buffer Product Overview

The ON Semiconductor MC74LVX50DR2G is a high-performance hex buffer integrated circuit that is designed to meet the demanding requirements of today's advanced digital systems. Manufactured with advanced silicon-gate CMOS technology, this device offers a robust combination of high speed and low power consumption, making it an ideal choice for a wide range of applications, including signal buffering, bus driving, and logic level shifting.

Key Features

  • Logic Type: Hex Buffer
  • Supply Voltage Range: 2.0V to 3.6V
  • Operating Temperature: -55°C to +125°C
  • Package: SOIC-14 (Small Outline Integrated Circuit)
  • High Speed: Propagation delay time of approximately 4.3 ns at 3.3V
  • Low Power Dissipation: 10 µA maximum ICC at TA = 25°C
  • Compatibility: Input levels compatible with various types of logic

Performance and Quality

ON Semiconductor's MC74LVX50DR2G is designed for optimal performance, with a propagation delay time that ensures fast response times in critical applications. The device's low power dissipation is perfect for battery-powered and power-sensitive systems, helping to extend operational life and reduce energy costs. Additionally, the wide operating temperature range guarantees reliable performance in extreme environments, making it suitable for industrial and automotive applications.

Applications

The versatility of the MC74LVX50DR2G hex buffer allows it to be used in a variety of applications, including:

  • Portable Devices
  • Computing Systems
  • Telecommunication Infrastructure
  • Data Storage Equipment
  • Instrumentation and Test Equipment

Reliability and Compliance

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC74LVX50DR2G is no exception, with stringent quality control processes in place to ensure it meets or exceeds industry standards. Furthermore, it complies with the RoHS directive, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

In conclusion, the MC74LVX50DR2G from ON Semiconductor is a reliable and efficient solution for designers who require a high-speed, low-power hex buffer for their digital systems. Its robust feature set and compliance with environmental standards make it a smart and responsible choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
PROTOTYPE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2391 $58.5795
590+ $0.1963 $115.8170
915+ $0.1901 $173.9415
1,260+ $0.1840 $231.8400
1,625+ $0.1779 $289.0875
2,175+ $0.1595 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess