Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 15V
Dropout Voltage-Max 2V @ 1A (Typ)
Output Current 1A
Operating Supply Current 6mA
PSRR 80dB (120Hz)
Control Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 15V
Voltage - Dropout (Typical) 2V @ 1A
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 092231-MC7815ABD2TG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC7815ABD2TG CAD Model

Description

ON Semiconductor MC7815ABD2TG Voltage Regulator

The MC7815ABD2TG from ON Semiconductor is a robust linear voltage regulator designed to offer a fixed output voltage of 15V with a precision of 2%. It is a member of the MC78 series and comes in a convenient TO-263 (D2PAK) surface-mount package, making it suitable for a variety of electronic applications where space and reliability are of the essence.

This voltage regulator is capable of delivering an output current of up to 1A, which makes it an ideal choice for moderate power requirements. The device operates within an input voltage range of 17.5V to 35V, thereby providing flexibility and support for a wide range of input sources. The MC7815ABD2TG is designed with thermal overload protection and short circuit protection, ensuring reliable operation and longevity of the device and the circuits it is protecting.

The internal circuitry of the MC7815ABD2TG includes a bandgap reference, operational amplifiers, and a series pass transistor. The bandgap reference provides a stable voltage reference for the regulator, while the operational amplifiers compare the output to this reference to maintain a constant output voltage. The series pass transistor acts as a variable resistor, adjusting the output voltage as necessary to hold it at the desired level.

Key features of the MC7815ABD2TG include:

  • Fixed output voltage of 15V with a tolerance of ±2%
  • Output current capability of 1A
  • Input voltage range from 17.5V to 35V
  • Thermal overload protection
  • Short circuit protection
  • No external components required for operation
  • TO-263 (D2PAK) surface-mount package for efficient PCB layout

Applications for the MC7815ABD2TG are diverse and include consumer electronics, industrial controls, and power management systems. The device is particularly well-suited for use in fixed voltage applications where a stable and reliable power source is critical.

ON Semiconductor's commitment to quality ensures that the MC7815ABD2TG voltage regulator is a dependable component for managing power requirements in a wide array of electronic devices. Its combination of features, protection mechanisms, and ease of integration make it a valuable addition to any power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1
Texas Instruments
IC REG LDO 5V 0.25A TO220-7
Need more? Email Us
ECAD model for LM9070T/NOPB
Texas Instruments
IC REG LDO -12V 0.1A 8SOIC
Lowest to $1.0440
ECAD model for LM79L12ACM
STMicroelectronics
IC REG LDO 5V 0.15A 20SO
Lowest to $2.5750
ECAD model for L4979MD
Microchip Technology
IC REG LDO 1.85V/2.9V 10MLF
Need more? Email Us
ECAD model for MIC2212-DOBML-TR
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Lowest to $13.3132
ECAD model for LT1121HVCS8#PBF
Texas Instruments
IC REG LDO 3.3V 1.5A TO220-3
Lowest to $2.6899
ECAD model for LM1086CT-3.3/NOPB
ams
IC REG LDO 1.8V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F18-T
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention