Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications PWM Controller, CPU core
Voltage - Input 4V ~ 28V
Number of Outputs 2
Voltage - Output Programmable
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Base Product Number MAX1545
Standard Package 28 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 629542-MAX1545ETL
Ultra Librarian 3D Model Ultra Librarian MAX1545ETL CAD Model

Description

Maxim Integrated MAX1545ETL High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1545ETL from Maxim Integrated is a state-of-the-art power management IC designed specifically for use in notebook computers. This high-efficiency, quad-output controller is engineered to provide reliable and stable power to the critical components of portable PCs, ensuring optimal performance and extended battery life.

Key Features

  • High Efficiency: The MAX1545ETL is built for efficiency, which is critical for maximizing battery life in portable devices. It achieves this through advanced power-saving techniques and a design tailored for the low-power requirements of notebook components.
  • Quad Outputs: This controller offers four high-performance outputs that are fully programmable, allowing for precise power delivery to multiple subsystems within the notebook. This level of control ensures compatibility with a wide range of processors and peripheral devices.
  • Integrated Drivers: The MAX1545ETL includes integrated MOSFET drivers, which reduce external component count and simplify the overall design of the power supply circuitry. This integration helps in minimizing the footprint on the motherboard, an essential factor in the compact design of modern notebooks.
  • Dynamic Voltage Management: The device supports dynamic voltage management, allowing the system to adjust the core voltage of the CPU in real-time based on performance demands, further enhancing the power efficiency of the system.
  • Multiple Protection Features: It comes with built-in protection features, including overvoltage, undervoltage, and overtemperature protections, ensuring the longevity and safety of the notebook's power system.

Applications

The MAX1545ETL is ideal for a variety of applications within the notebook sector, including:

  • Main power supply for CPU and core logic
  • Memory power supplies
  • Graphics processor power supplies
  • Peripheral power supplies

Maxim Integrated's commitment to quality and performance is evident in the MAX1545ETL, making it an excellent choice for designers and manufacturers looking to create the next generation of efficient, high-performance notebook computers. With its robust feature set and compact design, the MAX1545ETL is poised to be a cornerstone in the power management of portable computing devices.

You May Also Be Interested in

ON Semiconductor
2/3/4 Phase Buck Controller for VR10 and VR11 Pentium IV Processor Applications
Lowest to $8.4627
ECAD model for NCP5388
National Semiconductor (TI)
Power Management Unit for Application/Multimedia Processors and Sub-Systems
Lowest to $10.1315
ECAD model for LP8725TLE-D
ON Semiconductor
Dual Output 3/4 Phase +1/0 Phase Controller
Lowest to $1.9159
ECAD model for NCP6153
Microchip Technology
IC CTRLR REG DUAL HS TERM 10MSOP
Need more? Email Us
ECAD model for MIC5162BMM
Microchip Technology
400mA PCI LDO
Need more? Email Us
ECAD model for TC1267VET
Microchip Technology
IC CONV PWM BUCK 2MHZ 10-MLF
Lowest to $1.0246
ECAD model for MIC2224YML-TR
STMicroelectronics
DUAL STEP-DOWN CONTROLLER WITH AUXILARY VOLTAGES FOR NOTEBOOK SYSTEM POWER
Lowest to $2.9585
ECAD model for PM6685
Microchip Technology
IC CTRLR DC-DC PWM HV HS 16-SOIC
Need more? Email Us
ECAD model for MIC9131BM
Rohm Semiconductor
Power unit IC for pagers
Need more? Email Us
ECAD model for BH6111FV

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention