EN
  • EN
  • DE

LP8725TLE-D

Part No LP8725TLE-D
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Special Purpose
Description Power Management Unit for Application/Multimedia Processors and Sub-Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1204073-LP8725TLE-D
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8725TLE-D CAD Model

Description

The LP8725TLE-D is a multi-channel PMIC (Power Management Integrated Circuit) manufactured by Texas Instruments (formerly National Semiconductor). It's designed to provide efficient and reliable power management for applications such as smartphones, tablets, and other portable devices. This PMIC integrates multiple regulators and control functions into a single chip, optimizing space and reducing component count.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming consoles
  • Other battery-powered devices

Features

  • Multiple integrated DC-DC converters
  • LDO regulators for low-noise applications
  • Dynamic Voltage Scaling (DVS) support
  • I2C interface for control and monitoring
  • Over-voltage and over-current protection
  • Short-circuit protection
  • Thermal shutdown protection
  • Compact package size

Benefits

  • High efficiency: The integrated DC-DC converters minimize power loss, extending battery life.
  • Reduced component count: Integrating multiple regulators into a single chip reduces the number of external components needed.
  • Improved system reliability: The integrated protection features prevent damage to the system in case of faults.
  • Simplified design: The I2C interface allows for easy control and monitoring of the PMIC.
  • Space saving: The compact package size makes it ideal for portable devices with limited space.

The LP8725TLE-D offers a comprehensive power management solution for portable devices, providing efficient regulation, protection features, and a compact design. Its integrated functionality and I2C interface simplify the design process and improve overall system performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0460 $63.3220
16+ $7.4220 $118.7520
25+ $7.1899 $179.7475
34+ $6.9589 $236.6026
43+ $6.7267 $289.2481
58+ $6.0303 $349.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess