EN
  • EN
  • DE

TPS51916RUKRG4

Part No TPS51916RUKRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description D-CAP, D-CAP2 Controller, DDR Voltage Regulator IC 2 Output 20-WQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Texas Instruments
Series D-CAP, D-CAP2
Packaging Reel(TR)
Applications Controller, DDR
Voltage - Input 3 V ~ 28 V
Number of Outputs 2
Voltage - Output 0.7 V ~ 1.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 20-WFQFN Exposed Pad
Manufacturer Device Package 20-WQFN (3x3)
Win Source Part Number 220023-TPS51916RUKRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51916RUKRG4 CAD Model

Description

Product Overview: TPS51916RUKRG4

The TPS51916RUKRG4 is a high-performance, single-synchronous buck controller with DDR memory power solution from Texas Instruments, designed specifically to provide a complete power management system for DDR2, DDR3, DDR3L, and DDR4 memory systems. This integrated circuit (IC) is a key component in ensuring stable and efficient operation of memory modules in computing and consumer electronics.

Key Features

  • Integrated Solution: The TPS51916RUKRG4 combines a high-speed synchronous buck regulator with a 3-A sink/source tracking linear regulator and buffered low noise reference.
  • Versatile Compatibility: It supports various DDR memory types, making it a versatile choice for designers working across different platforms.
  • Efficiency: The synchronous buck controller is optimized for efficiency, which is crucial for maintaining thermal performance and reliability in system designs.
  • Adaptive On-Time Control: This feature allows for fast transient response, which is essential for maintaining steady voltage levels during sudden changes in load.
  • Thermal Shutdown: The built-in thermal shutdown protection ensures the device operates within safe temperature limits.

Applications

The TPS51916RUKRG4 is ideal for a wide range of applications that require reliable and efficient memory power management. It is commonly used in:

  • Notebook and Desktop Computers
  • Servers and Networking Equipment
  • Graphics Cards
  • Memory Modules
  • Consumer Electronics

Technical Specifications

  • Output Voltage Range: The device supports an output voltage range that is suitable for DDR2, DDR3, DDR3L, and DDR4 memory systems.
  • Package: The TPS51916RUKRG4 comes in a 20-pin QFN (RUK) package, providing a compact footprint for space-constrained applications.
  • Operating Temperature: It is designed to operate within a wide temperature range, ensuring stability across various environments.

With its advanced features and robust design, the TPS51916RUKRG4 from Texas Instruments stands out as a comprehensive power management solution for DDR memory systems, offering designers a reliable and efficient IC that meets the rigorous demands of modern electronics.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7108 $53.3100
155+ $0.6659 $103.2145
235+ $0.6434 $151.1990
335+ $0.5984 $200.4640
435+ $0.5759 $250.5165
545+ $0.5534 $301.6030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,350 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess