EN
  • EN
  • DE

MAX16020PTES+T

Part No MAX16020PTES+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.946V 1.8V/2.5V/3V/3.3V/5V 16-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Power Dissipation 2 W
Max Reset Threshold Voltage 3.034 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.862 V
Min Supply Voltage 0 V
Mount Surface Mount
Number of Pins 16
Number of Voltages Monitored 1
Reset Active Low
Reset Timeout 145 ms
RoHS Compliant
Threshold Voltage 2.946 V
Type Simple Reset/Power-On Reset
Watchdog Timer Yes
Win Source Part Number 981027-MAX16020PTES+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16020PTES+T CAD Model

Description

Maxim Integrated MAX16020PTES+T Battery Backup IC

The MAX16020PTES+T from Maxim Integrated is a highly efficient and reliable battery backup IC designed to provide an uninterruptible power supply for memory and real-time clock (RTC) applications in various electronic devices. This compact and versatile component is an essential solution for maintaining the integrity of system data and ensuring continuous operation during power failures.

Key Features

  • Automatic Switchover: The IC automatically switches to the backup battery upon main power failure, ensuring seamless transition and preventing data loss.
  • Low Quiescent Current: With its ultra-low quiescent current of just 1.5µA, the MAX16020PTES+T significantly extends battery life, making it an ideal choice for portable and low-power applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 1.8V to 5.5V, accommodating various system designs and power requirements.
  • Adjustable Reset Thresholds: The IC features programmable reset threshold voltages, providing flexibility and precision for different system needs.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to reset the system, offering another layer of control.
  • Power-Fail Output: The inclusion of a power-fail output (PFO) delivers an early warning signal for impending power loss, enabling preemptive measures to secure system operations.

Applications

The MAX16020PTES+T is suitable for a wide array of applications, including:

  • Portable Electronics
  • Networking Equipment
  • Medical Devices
  • Industrial Control Systems
  • Automotive Electronics

Product Specifications

Supplied in a compact, surface-mount 6-pin TDFN package, the MAX16020PTES+T is designed for easy integration into modern PCB layouts. Its tape and reel packaging format facilitates automated assembly processes, making it a convenient choice for high-volume production. The device's operation is characterized over the extended temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

For designers and engineers looking for a robust and flexible power management solution, the Maxim Integrated MAX16020PTES+T offers the performance and features needed to maintain critical system functions in the face of power instability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess