EN
  • EN
  • DE

PCF7945PTTM1AC1800

Part No PCF7945PTTM1AC1800
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC MCU RISC 28TSSOP / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number PCF7945
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1084327-PCF7945PTTM1AC1800
Ultra Librarian 3D Model Ultra Librarian PCF7945PTTM1AC1800 CAD Model

Description

The PCF7945PTTM1AC1800 is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, which is renowned for its advanced security features and robust performance. This product is designed to meet the demanding requirements of the automotive industry, particularly in the realm of car access systems. It is an integral component widely used in Passive Entry Passive Start (PEPS) systems and Remote Keyless Entry (RKE) systems.

Key Features

  • Security: The PCF7945PTTM1AC1800 incorporates sophisticated encryption algorithms to offer a high level of security. It features a Hitag AES-based cryptographic method that provides robust protection against various attacks, ensuring the integrity and confidentiality of the transmitted data.
  • Flexibility: This IC is designed to be highly flexible and can be programmed to suit various application requirements. It supports multiple communication protocols and is compatible with a range of frequencies, making it a versatile choice for system designers.
  • Low Power Consumption: Aimed at battery-operated devices, the PCF7945PTTM1AC1800 is optimized for low power consumption, which is crucial for extending the battery life of car access devices.
  • High Performance: NXP's commitment to performance is evident in the PCF7945PTTM1AC1800, which ensures fast and reliable communication between the car access system and the vehicle, enhancing user experience and system responsiveness.

Applications

The PCF7945PTTM1AC1800 is primarily used in the automotive industry for:

  • Passive Entry Passive Start (PEPS) systems
  • Remote Keyless Entry (RKE) systems
  • Immobilizer systems

Product Specifications

The PCF7945PTTM1AC1800 is offered in a compact package and is designed to operate over a wide temperature range, which is essential for automotive applications. It is compliant with industry standards, ensuring its reliability and interoperability with other components within the system.

Conclusion

In conclusion, the PCF7945PTTM1AC1800 from NXP Semiconductors is an exceptional choice for developers and manufacturers looking for a high-security, high-performance IC for car access systems. Its combination of security features, low power consumption, and flexibility makes it a leading solution in the automotive industry for PEPS and RKE systems.

You May Also Be Interested in

Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
NXP / Nexperia
Lowest to $22.8251
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess