EN
  • EN
  • DE

STS1TX

Part No STS1TX
Manufacturer STMicroelectronics
Catalog RF Transmitters
Description Industrial monitoring and control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1261998-STS1TX
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS1TX CAD Model

Description

The STS1TX from STMicroelectronics is a state-of-the-art transmitter module designed for high-performance wireless charging applications. This compact and efficient solution is part of STMicroelectronics' extensive portfolio of power management and wireless power transfer technologies, aimed at providing seamless wireless charging experiences for a wide range of devices.

Key Features

  • Wireless Power Transfer: The STS1TX is built to support inductive wireless power transfer, enabling convenient charging without the need for physical connectors or cables.
  • High Efficiency: With its advanced circuitry, the STS1TX operates with high efficiency, reducing energy waste and ensuring that devices charge quickly and effectively.
  • Compact Design: The module's small form factor makes it an ideal choice for integration into space-constrained applications such as wearables, smartphones, and medical devices.
  • Compatibility: It is designed to be compatible with various wireless charging standards, making it a versatile component for numerous product designs.
  • Integrated Protection: The STS1TX includes features such as over-temperature protection and foreign object detection, enhancing the safety of the charging process.

Applications

The STS1TX is suitable for a diverse range of applications where wireless charging is beneficial. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and portable gaming devices
  • Wearable technology including smartwatches and fitness trackers
  • Medical devices that require a sterile or clean-room environment
  • Industrial applications where connectors can be a point of failure due to exposure to harsh environments

Technical Specifications

The technical specifications of the STS1TX reflect its capability to meet the demands of modern wireless charging systems:

  • Support for multiple coil configurations
  • Adaptive power control for optimized charging
  • Low standby power consumption
  • Robust communication protocol for charger-device handshake

In conclusion, the STS1TX from STMicroelectronics represents a robust and versatile solution for any application requiring efficient and reliable wireless power transfer. Its integration of advanced features and compatibility with various standards makes it a forward-looking choice for designers and manufacturers aiming to incorporate wireless charging into their products.

You May Also Be Interested in

Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3014 $59.8364
62+ $1.8883 $117.0746
95+ $1.8293 $173.7835
131+ $1.7703 $231.9093
169+ $1.7114 $289.2266
226+ $1.5343 $346.7518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess