EN
  • EN
  • DE
  • IT

TSH512CYFT

Part No TSH512CYFT
Manufacturer STMicroelectronics
Catalog RF Transmitters
Description Hi-fi stereo/mono infrared transmitter and stereo sub-carrier generator | RF TX IC FM 400KHZ-11MHZ 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Frequency 400kHz ~ 11MHz
Applications General Purpose
Modulation or Protocol FM
Transmitting Current 19.6mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 44-LQFP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1274717-TSH512CYFT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSH512CYFT CAD Model

Description

The TSH512CYFT is a high-speed operational amplifier designed by STMicroelectronics to meet the stringent requirements of advanced electronic applications. This operational amplifier combines a wide range of features to provide high performance in terms of speed, accuracy, and power efficiency, making it an ideal choice for a variety of applications, including video, communications, and test equipment.

Key Features

  • High Slew Rate: With a high slew rate of 600 V/μs, the TSH512CYFT is capable of handling rapid signal changes, ensuring minimal distortion and fast response times, which is crucial for high-speed signal processing.
  • Wide Bandwidth: The device offers a wide bandwidth of 100 MHz, providing excellent signal fidelity across a broad range of frequencies.
  • Low Noise: Its low noise performance of 7 nV/√Hz at 100 kHz makes it suitable for sensitive applications where maintaining signal integrity is paramount.
  • Low Distortion: The operational amplifier features low harmonic distortion, which is essential for maintaining the quality of audio and video signals.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 4.5V to 36V, or a dual supply from ±2.25V to ±18V, providing flexibility in various circuit configurations.
  • Output Short-Circuit Protection: The TSH512CYFT comes with built-in output short-circuit protection, enhancing the reliability and longevity of the device.
  • Extended Temperature Range: It is designed to operate over an extended temperature range from -40°C to +85°C, making it suitable for industrial applications.

Applications

The versatile nature of the TSH512CYFT operational amplifier allows it to be used in a wide array of applications. These include:

  • Professional video equipment
  • Telecommunications systems
  • Audio and acoustic devices
  • Active filters
  • Test and measurement instruments
  • Analog signal processing

In conclusion, the TSH512CYFT from STMicroelectronics is a robust and high-performance operational amplifier that delivers reliability and precision for advanced electronic systems. Its combination of speed, low-noise operation, and versatility makes it a top choice for engineers and designers seeking to enhance their applications.

You May Also Be Interested in

NXP / Nexperia
RF TRANSMITTER UHF 24TSSOP / RF Transmitter UHF Antenna 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Infineon Technologies
8-BIT FLASH MCU, 8051 CPU, 12MHZ
Lowest to $8.6594
NXP / Nexperia
KEYLESS ENTRY CONTROLLER / RF Transmitter Antenna
Need more? Email Us
NXP / Nexperia
IC MCU RISC 28TSSOP / RF Transmitter Antenna
Need more? Email Us
NXP / Nexperia
IC MCU TRANSPONDER 14SOIC
Need more? Email Us
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Need more? Email Us
Silicon Labs
RF TX ISM FSK 240-930MHZ 20VFQFN
Lowest to $4.6295
NXP / Nexperia
RF TRANSMITTER 20TSSOP
Lowest to $5.4900
Skyworks Solutions Inc.
RF XMITTER FM 76-108MHZ 20UFQFN / RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
Lowest to $4.8896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.7747 $66.8458
34+ $3.9170 $133.1780
52+ $3.7955 $197.3660
71+ $3.6725 $260.7475
92+ $3.5510 $326.6920
122+ $3.1836 $388.3992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess