EN
  • EN
  • DE
  • IT

PIC12LF1840T48AT-I/ST

Part No PIC12LF1840T48AT-I/ST
Manufacturer Microchip Technology
Catalog RF Transmitters
Description MCU 8BIT 7KB FLASH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 418, 433, 868MHz
Applications General Purpose
Modulation or Protocol FSK, OOK
Data Rate (Max) 100kbps
Power - Output 10dBm
Current - Transmitting 16.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 4kB Flash, 256B EEPROM, 256B SRAM
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1088201-PIC12LF1840T48AT-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12LF1840T48AT-I/ST CAD Model

Description

Microchip Technology's PIC12LF1840T48AT-I/ST Microcontroller

The PIC12LF1840T48AT-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require low power operation and versatile communication capabilities. This compact, feature-rich MCU is part of the PIC12LF1840 family, known for its eXtreme Low Power (XLP) technology, which enables the device to maintain functionality while minimizing power consumption.

Key Features

  • Core: The PIC12LF1840T48AT-I/ST is built around a PIC architecture with a 16 MHz internal oscillator, providing a robust platform for embedded control systems.
  • Memory: It comes with 7 KB of Flash memory and 256 bytes of EEPROM, offering ample space for application code and data storage. Additionally, 512 bytes of RAM ensure smooth operation and data handling.
  • I/O and Peripherals: The microcontroller includes versatile peripherals such as an integrated 10-bit Analog-to-Digital Converter (ADC), comparators, and multiple timers, enhancing its utility in various applications. It also features 6 I/O pins that can be configured for various functions, providing flexibility in interfacing with external components.
  • Communication: With an onboard Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and I²C/SPI support, the PIC12LF1840T48AT-I/ST facilitates seamless communication with other devices, making it ideal for complex embedded systems.
  • Low Power Consumption: The XLP technology ensures that the device operates efficiently, with sleep currents as low as 20 nA, making it suitable for battery-powered and portable applications.
  • Temperature Range: The microcontroller operates within an extended temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.
  • Packaging: It is available in a TSSOP-14 package, which is conducive to space-constrained applications while providing enough pins for essential functions.

Applications

The PIC12LF1840T48AT-I/ST is versatile enough to be used in a broad spectrum of applications, including industrial control systems, consumer electronics, automotive applications, and Internet of Things (IoT) devices. Its low power consumption and rich set of peripherals make it particularly well-suited for remote sensors, wearable technology, and smart home devices, where efficiency and connectivity are paramount.

Overall, the PIC12LF1840T48AT-I/ST from Microchip Technology is a powerful, efficient, and flexible microcontroller that delivers the performance needed for today's sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Maxim Integrated
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess