EN
  • EN
  • DE

MAX1479ATE+T

Part No MAX1479ATE+T
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description IC TRANSM ASK/FSK 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 300MHz to 450MHz
Applications ISM, Garage Door Openers, RKE
Modulation or Protocol ASK, FSK, OOK
Data Rate (Max) 100 kbps
Power - Output 2.7dBm to 16.1dBm
Current - Transmitting 6.7mA to 10.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.1 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Dimension 16-WFQFN Exposed Pad
Win Source Part Number 130880-MAX1479ATE+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1479ATE+T CAD Model

Description

The Maxim Integrated MAX1479ATE+T is a cutting-edge, low-power, fully integrated RF transmitter IC designed to meet the demanding requirements of automotive and consumer remote keyless entry (RKE) systems. This high-performance device operates over a wide frequency range of 300MHz to 450MHz, making it a versatile choice for a variety of wireless applications.

Key Features:

  • Frequency Range: The MAX1479ATE+T supports a broad frequency range, suitable for multiple RF standards and customizable applications.
  • Power Efficiency: With its low current consumption, this transmitter ensures longer battery life, crucial for remote applications.
  • Adjustable Output Power: The output power is programmable, allowing users to optimize the transmitter for range and power consumption according to their specific needs.
  • Integrated Voltage Regulator: An on-chip voltage regulator provides stable operation, even with fluctuating supply voltages, enhancing the reliability of the device.
  • ASK and FSK Modulation: The IC supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, offering flexibility in communication protocols.

Applications:

  • Automotive RKE Systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Garage Door Openers
  • Home Security Systems
  • Low-Power Telemetry Devices

The MAX1479ATE+T from Maxim Integrated is provided in a small 16-pin TQFN package, which is ideal for space-constrained applications. The device also features an integrated crystal oscillator and phase-locked loop (PLL), minimizing the need for external components and simplifying the design process for engineers.

With its robust feature set and flexible design options, the MAX1479ATE+T is an excellent choice for developers looking to create reliable and efficient wireless communication solutions.

You May Also Be Interested in

Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
Maxim Integrated
Need more? Email Us
Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
NXP / Nexperia
Lowest to $22.8251
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3225 $65.2900
9+ $13.3934 $120.5406
14+ $12.9741 $181.6374
19+ $12.5560 $238.5640
24+ $12.1379 $291.3096
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess