EN
  • EN
  • DE

RN-SMA-S-RP

Part No RN-SMA-S-RP
Manufacturer Microchip Technology
Catalog RF Antennas
Description RF ANT 2.4GHZ WHIP STR RP-SMA ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Antenna Type Whip, Straight
Number of Bands 1
Gain 0.56dB
Termination RP-SMA Male
Mounting Type Connector Mount
Height (Max) 1.118" (28.40mm)
Package Bag
Supply and Demand Status Limited
Win Source Part Number 1510916-RN-SMA-S-RP
Ultra Librarian 3D Model Ultra Librarian RN-SMA-S-RP CAD Model

Description

N

You May Also Be Interested in

Taoglas Limited
RF ANT 892MHZ/1.9GHZ DOME SMA ML
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ WHIP STR N FEM
Need more? Email Us
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
TE Connectivity
RF ANT 418MHZ WHIP STR SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 750/892MHZ WHIP STR MAGNT
Need more? Email Us
TE Connectivity
RF ANT 315MHZ WHIP TILT SMA MALE
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP TILT SMA MALE
Lowest to $37.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess