EN
  • EN
  • DE

ATZB-X-233-XPRO

Part No ATZB-X-233-XPRO
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD XMEGAA3U RF233 ZIGBIT / Xplained Pro AT86RF233 Transceiver; 802.15.4 (6LoWPAN, ZigBee®) 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series Xplained Pro
Package Box
Type Transceiver; 802.15.4 (6LoWPAN, ZigBee®)
Frequency 2.4GHz
For Use With/Related Products AT86RF233
Supplied Contents Board(s)
Base Product Number ATZB-X
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1342526-ATZB-X-233-XPRO
Ultra Librarian 3D Model Ultra Librarian ATZB-X-233-XPRO CAD Model

Description

Microchip ATZB-X-233-XPRO Module

The ATZB-X-233-XPRO from Microchip Technology is a high-performance, low-power Zigbee® module designed for a wide range of wireless applications. This module is part of Microchip's XPRO line, which is renowned for its ease of integration and robust feature set, making it an ideal choice for developers looking to incorporate Zigbee connectivity into their projects.

Key Features

  • Integrated Antenna: The module comes with a built-in antenna providing excellent radio performance, which simplifies RF development and speeds up time to market.
  • Advanced Security: Equipped with industry-standard encryption protocols to ensure secure communications, protecting data integrity and privacy.
  • Low Power Consumption: Designed for energy efficiency, it is optimal for battery-powered applications, extending operational life.

Technical Specifications

  • Frequency Band: 2.4 GHz ISM Band
  • Networking Protocols: Zigbee PRO
  • Output Power: Up to +3 dBm
  • Sensitivity: Down to -101 dBm
  • Operating Voltage Range: 1.8V to 3.6V

The ATZB-X-233-XPRO is not only powerful but also versatile. It supports the Zigbee PRO feature set, which is capable of forming robust mesh networks, making it suitable for home automation, industrial control, and smart energy applications. Its compact size and easy-to-use interface allow for seamless integration into existing designs without the need for extensive RF knowledge or additional components.

Microchip provides comprehensive support for the ATZB-X-233-XPRO with development tools, software stacks, and documentation, enabling developers to get their applications up and running quickly. Whether you're looking to build smart lighting systems, HVAC controls, or any other Zigbee-enabled device, the ATZB-X-233-XPRO module is a reliable and scalable choice that can help bring your wireless solutions to life.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MASWSS0192TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV31500F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0005TR-3000
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess