EN
  • EN
  • DE

MAX1809EEE+TG068

Part No MAX1809EEE+TG068
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description 3A, 1MHZ, DDR MEMORY TERMINATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Converter, DDR
Voltage - Input 3V ~ 5.5V
Number of Outputs 1
Voltage - Output 1.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX1809
Standard Package 1,000 pcs
ECCN OBSOLETE
Win Source Part Number 829671-MAX1809EEE+TG068
Ultra Librarian 3D Model Ultra Librarian MAX1809EEE+TG068 CAD Model

Description

The MAX1809EEE+TG068 from Maxim Integrated is a highly efficient and versatile power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring reliable and precise voltage regulation. This component is part of Maxim's extensive portfolio of power management solutions, known for their compact form factor, robust performance, and energy-saving features.

Key Features:

  • High-Efficiency: The MAX1809EEE+TG068 offers excellent conversion efficiency, which is crucial for battery-operated devices, ensuring extended battery life and reduced heat generation.
  • Adjustable Output Voltage: This PMIC allows for a flexible output voltage range, making it suitable for various applications that require different voltage levels.
  • Low Quiescent Current: With its low quiescent current, the MAX1809EEE+TG068 minimizes power consumption when in standby mode, contributing to the overall energy efficiency of the system.
  • Thermal Protection: The device includes thermal protection features that prevent overheating, ensuring safe operation and preserving the longevity of both the PMIC and the system it powers.
  • Compact Package: Its compact TSSOP package allows for space-saving PCB designs, ideal for portable and space-constrained applications.

Applications:

The MAX1809EEE+TG068 is well-suited for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Wireless communication equipment
  • Power supply modules
  • Consumer electronics
  • Industrial control systems

Product Summary:

The MAX1809EEE+TG068 stands out as a reliable power solution from Maxim Integrated, a company renowned for its innovation and expertise in the field of power management. Its high efficiency, adjustable output voltage, and advanced protection features make it an ideal choice for designers looking to enhance the performance and reliability of their electronic systems. Whether you're developing a new portable device or upgrading an existing power supply module, the MAX1809EEE+TG068 offers the flexibility, durability, and performance required to meet the demands of modern electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess