EN
  • EN
  • DE

ADF7012BRUZ-REEL7

Part No ADF7012BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Transmitters
Manufacturer Analog Devices Inc.
Win Source Part Number 172763-ADF7012BRUZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7012BRUZ-REEL7 CAD Model

Description

The ADF7012BRUZ-REEL7 is a high-performance, low power frequency modulation (FM) transceiver designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This component is specifically engineered for a wide range of wireless applications, including data radios, wireless security systems, and industrial and consumer applications that require reliable RF communication.

Key Features

  • Frequency Range: The ADF7012BRUZ-REEL7 operates within a broad frequency range, making it highly versatile for various RF applications.
  • Modulation: It supports a variety of modulation schemes including Frequency Shift Keying (FSK), Gaussian Frequency Shift Keying (GFSK), On-Off Keying (OOK), and Amplitude Shift Keying (ASK).
  • Power Efficiency: Designed with power efficiency in mind, it ensures low current consumption, which is critical for battery-powered devices.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of an integrated VCO simplifies the design and reduces the number of external components required.
  • Programmable Output Power: The output power of the ADF7012BRUZ-REEL7 is programmable, providing flexibility to meet different system requirements.
  • Package Type: It comes in a compact TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

  • Wireless Data Radios
  • Security and Alarm Systems
  • Industrial Control Systems
  • Home Automation
  • Telemetry and Remote Control

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the ADF7012BRUZ-REEL7 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. The device is supplied in a reel, facilitating efficient handling and manufacturing processes, making it a reliable choice for mass production.

Ordering Information

The ADF7012BRUZ-REEL7 is available for order in a reel format, which typically contains a large quantity of devices ready for automated assembly. For detailed ordering and pricing information, customers should contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,090 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess