EN
  • EN
  • DE

MFRC63102HN,151

Part No MFRC63102HN,151
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32HVQFN  /  RFID Reader IC 13.56MHz ISO 14443, MIFARE I²C, SPI, UART 3V ~ 5.5V 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series MIFARE®
Package Tray
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface I2C, SPI, UART
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MFRC63102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MFRC63102HN,151-ND,935297333151,568-11529
Standard Package 490
Win Source Part Number 1010608-MFRC63102HN,151
Ultra Librarian 3D Model Ultra Librarian MFRC63102HN,151 CAD Model

Description

The MFRC63102HN,151 is a cutting-edge, high-performance contactless reader IC product from NXP Semiconductors, designed to offer flexibility and efficiency for a wide range of applications. This advanced integrated circuit is part of NXP's renowned MIFARE family, which is well-known for its role in enabling secure, contactless communication and transactions.

Key Features

  • Compatibility: The MFRC63102HN,151 is compatible with a variety of ISO/IEC standards including ISO/IEC 14443A, ISO/IEC 14443B, and ISO/IEC 18092. This makes it suitable for a broad range of applications, including access control, transportation, and payment systems.
  • Highly Integrated Design: This IC incorporates a transmitter and receiver module with an integrated data framing and error detection functionality. This level of integration helps in reducing system complexity and component count, leading to a more reliable and cost-effective design.
  • Advanced Security: It includes features such as hardware-supported MIFARE cryptography, which ensures secure data exchange and enhances the security of the overall system in which it is implemented.
  • Energy Efficiency: The MFRC63102HN,151 is designed for low-power operation, which is critical for battery-operated devices. It also includes a power-down mode to further conserve energy when the IC is not in active use.
  • Flexible Interface Options: It offers a variety of host interfaces, including SPI, I²C, and UART, providing designers with the flexibility to choose the best option for their specific application requirements.

Applications

The MFRC63102HN,151 is ideal for a wide range of applications that require secure, contactless communication. These include:

  • Access Control Systems
  • Public Transportation Systems
  • Contactless Payment Terminals
  • Identification and Smart Cards

Conclusion

As a product from NXP's trusted MIFARE family, the MFRC63102HN,151 stands out for its robust security features, compatibility with multiple communication standards, and its highly integrated, power-efficient design. Whether you're developing a system for access control, transportation, or contactless payments, this reader IC provides a reliable and versatile solution to meet your contactless communication needs.

You May Also Be Interested in

Texas Instruments
LF READER IC
Lowest to $12.6325
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
STMicroelectronics
Need more? Email Us
NXP / Nexperia
NFC Forum Type 2 Tag compliant IC with 144/888 bytes user memory and field detection
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess