EN
  • EN
  • DE

M24LR64E-RDW6T

Part No M24LR64E-RDW6T
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829052-M24LR64E-RDW6T
Ultra Librarian 3D Model Ultra Librarian M24LR64E-RDW6T CAD Model

Description

The M24LR64E-RDW6T is a dynamic NFC/RFID tag IC with a dual interface from STMicroelectronics. This innovative product offers both a wirelessly accessible NFC interface and an I2C interface, making it an ideal choice for a variety of applications that require remote and contactless communication.

Key Features

  • Memory Size: The device features a 64-Kbit EEPROM, providing ample storage for various data and configuration settings.
  • Dual Interface: It supports both I2C serial interface and ISO 15693 RF interface, allowing for easy integration with most microcontrollers and NFC-enabled devices.
  • Energy Harvesting: The M24LR64E-RDW6T has an energy harvesting feature that can power external components from the RF field, reducing the overall power requirements of the system it is integrated into.
  • Fast Data Transfer: It offers a fast transfer mode with a 256-byte buffer, enabling efficient data exchanges between the tag and the reader.
  • Extended Temperature Range: The device is operational over an extended temperature range from -40°C to +85°C, suitable for harsh environmental conditions.
  • Protection: It includes a password protection feature to secure the EEPROM content, ensuring data integrity and privacy.

Applications

The M24LR64E-RDW6T is versatile and can be used in various applications, including:

  • Consumer Electronics (for device configuration or firmware updates)
  • Medical and Healthcare (for patient data tracking and device management)
  • Smart Industry (for maintenance and inventory control)
  • Retail (for product information and customer engagement)

Product Summary

The STMicroelectronics M24LR64E-RDW6T NFC/RFID tag IC is a powerful and flexible solution for adding wireless connectivity and data storage to a wide range of products and systems. Its dual interface, energy harvesting capabilities, and robust protection features make it a prime choice for developers looking to enhance their applications with NFC technology.

You May Also Be Interested in

NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess