EN
  • EN
  • DE

TEA6810V/C03,118

Part No TEA6810V/C03,118
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC SYNTHESIZER PLL FREQ 40-VSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Modulation or Protocol AM, FM
Applications AM/FM Car Radios
Current - Receiving 35mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4.75 V to 5.25 V, 8.1 V to 8.9 V
Temperature Range - Operating -40°C to 85°C
Case / Package 40-VSOP
Win Source Part Number 117922-TEA6810V/C03,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA6810V/C03,118 CAD Model

Description

Product Overview: TEA6810V/C03,118

The TEA6810V/C03,118 is a high-performance, integrated AM/FM radio receiver IC designed and manufactured by NXP Semiconductors. This advanced component is engineered to provide exceptional audio clarity and reception quality for automotive and consumer electronic applications. With its compact design and state-of-the-art technology, the TEA6810V/C03,118 stands out as an ideal solution for space-constrained environments that demand reliable and superior radio performance.

Key Features

  • Integrated AM/FM Receiver: The TEA6810V/C03,118 combines AM and FM radio reception capabilities, simplifying design and reducing the need for additional components.
  • High Sensitivity and Selectivity: Designed to offer excellent sensitivity and selectivity, this IC ensures clear audio reception even in areas with weak signal strength or in the presence of interference.
  • Low Noise Figure: The device boasts a low noise figure, which minimizes background noise and enhances the overall listening experience.
  • Multiple Frequency Bands: It supports a wide range of frequency bands, making it versatile for use in various regional markets around the world.
  • Compact Size: The small form factor of the TEA6810V/C03,118 allows for integration into space-constrained designs without compromising performance.

Applications

The versatility and high performance of the TEA6810V/C03,118 make it suitable for a variety of applications, including:

  • Automotive audio systems
  • Portable radios
  • Home stereo receivers
  • High-end audio equipment

Technical Specifications

For engineers and designers considering the TEA6810V/C03,118 for their projects, here are some of the technical specifications:

  • Supply Voltage: The IC operates on a supply voltage that aligns with automotive and consumer electronic standards.
  • Operating Temperature: It is designed to function reliably over a wide temperature range, suitable for various environments.
  • Package: The IC is available in a robust, industry-standard package that ensures durability and ease of mounting.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TEA6810V/C03,118 is no exception. This product is manufactured to meet high standards for performance and reliability, ensuring a long service life and customer satisfaction.

You May Also Be Interested in

Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess